Nintendo logo

Nintendo Star Fox 64 3D Nintendo 3DS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21774
Info modified on:
27 Sept 2021, 17:30:39
Long product name Nintendo Star Fox 64 3D Nintendo 3DS:

Star Fox 64 3D, Nintendo 3DS, Arcade

Nintendo Star Fox 64 3D Nintendo 3DS:

The Star Fox team triumphantly returns to one of its greatest missions with this remake of Star Fox 64 in full 3D, featuring a complete graphical update.

The entire Star Fox universe spreads out realistically into the depths of the Nintendo 3DS screen while the 3D visuals give the player a clearer grasp of distance and position. This makes the game more approachable and intuitive, thereby allowing players to focus on the action.

- There are two control methods for the player to experience. The Nintendo 64 Mode offers original controls, while the new Nintendo 3DS Mode uses the motion controls of the built-in Gyro Sensor of the Nintendo 3DS system.
- Trusted wingmen Peppy, Slippy and Falco are along for the ride – if one of them is chased or captured by an enemy, players must act to protect them in order to keep their team strong.
- Each mission takes players through a different planet of the Lylat system as they blast enemies, collect power-ups and fight powerful bosses on their way to the final battle.
- A new multiplayer option lets up to four players engage in fierce aerial combat via a local wireless connection (using four systems and one game card via DS Download Play). The multiplayer mode also includes new power-ups and special weapons. Players can use the Nintendo 3DS system's inner camera to display a live video feed of their faces as they battle, bringing a new level of fun and personalization to the multiplayer experience.

Short summary description Nintendo Star Fox 64 3D Nintendo 3DS:

Nintendo Star Fox 64 3D, Nintendo 3DS, E10+ (Everyone 10+)

Long summary description Nintendo Star Fox 64 3D Nintendo 3DS:

Nintendo Star Fox 64 3D. Platform: Nintendo 3DS, ESRB rating: E10+ (Everyone 10+), Developer: Nintendo

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.