location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X463de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13C1181
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 38 ppm
  • - Mono copying Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 500 MHz
  • - 50 lbs (22.7 kg)
Guarantee: 1 Year
Long product name Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm :
The short editorial description of Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm

Laser, Print, Copy, Scan, A4, Duplex, 38 ppm, 1200 x 1200 dpi, 500 MHz, 128MB, USB 2.0, Fast Ethernet, LPR/LPD, HTTP, FTP, TFTP, IPP 1.1, TCP/IP IPv4, IPX/SPX, TCP/IP IPv6, SNMPv3, 802.1x, MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, PCL 5e, PCL 6, PPDS, xHTML, PDF 1.6, 53 dBA, 22700 g, Grey
More>>>
Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm:
The official marketing text of Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer

Small-workgroup 3-in-1 MFP with colour touch-screen interface.
Compact and reliable, the Lexmark X460 Series MFPs bring serious performance benefits to small and medium-sized workgroups. Benefit from powerful productivity tools, cost-saving workflow solutions, and a large, intuitive colour touch-screen interface for amazingly simple access to a rich range of features. This includes duplex scanning, advanced copying and easy user authorization for enhanced security.
- Intuitive 3-in-1 MFP with touch-screen interface.
- Duplex print, copy and scan.
- Up to 38 ppm print speed.
- First page out as fast as 6.5 seconds.
- 128MB of RAM standard.
- Up to 50-sheet multipurpose feeder.
- Ships with 7,000-page Lexmark Return Program Toner Cartridge.
- Choice of replacement cartridge yields: 3,500, 9,000 and 15,000 pages.
- Recommended monthly volume: 2,000 to 10,000 pages.

Short summary description Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X463de, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X463de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan speed (color)
20 ppm
Scan speed (black)
35 ppm
Fax
Faxing *
No
Features
Recommended duty cycle
10000
Maximum duty cycle *
80000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Optional functions
Fax
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, DIP, HTTP, EIP, FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
640 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
49 dB
Sound power level (standby)
22 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Operating altitude
0 - 98425.2" (0 - 2500 m)
Certificates
Certification
FCC, UL, IEC, ECMA, ICES, VCCI, BSMI, CE, CB, EN, GS, EK, KCC, CCC, CS, PSB-SS, CNS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
50 lbs (22.7 kg)
Other features
Dimensions (WxDxH)
19.2 x 17.2 x 20.9" (488 x 438 x 531 mm)
A6 Card
Yes
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Scan
Package dimensions (WxDxH)
23.6 x 20.1 x 24.6" (600 x 510 x 625 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:36
Uk has collected 1 expert review for Lexmark X463de Laser A4 1200 x 1200 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcquest.ciol.com
Updated:
2013-11-13 19:59:35
Lexmark X463de is a monochrome multi-function LaserJet printer with exciting and smart features. Smart, because it has a huge 7 inch multi-touch display which can be customized according to your needs. This makes its handling very easy and intuitive. I...
Bottom line A fast multi-function printer that offers high-quality performance. At the same time, it's very easy to operate with its intuitive 7 inch multi-touch display. Page(s) 1 PrintCommentEmailDiggDel.icio.usRedditTwitter Asus N56V NotebookProjector -...
0%