location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5075
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11N1505
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port
  • - 11.2 lbs (5.09 kg)
Long product name Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm :
The short editorial description of Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm

Inkjet, Print, Copy, Scan, Fax, A4, 24 ppm, 4800 x 1200 dpi, USB 2.0, PictBridge, 33.6 Kbps, 50 dBA, 5090 g, White/Grey
More>>>
Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm:
The official marketing text of Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm as supplied by the manufacturer

Lexmark X5075 All-in-One with Fax provides business class speeds along with easy scan and copy capability and full feature fax functionality.
The Professional Lexmark X5075 All-in-One provides business class speeds, easy copy and scan functionality along with full feature fax capabilities.
- RELIABILITY: Virtually jam-free with Accu-Feed™ paper handling system.
- QUALITY: Permanent laser sharp text, crisp graphics and vibrant photos with Evercolor™ inks.
- EFFICIENCY: Save time and cost with high yield cartridges.
- PERFORMANCE: Business class speeds up to 24 ppm, up to 30 page ADF, built-in handset.

Short summary description Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm:
This short summary of the Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5075, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Lexmark X5075 Inkjet A4 4800 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Lexmark X5075. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 17 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
12 cpm
Time to first copy (black, normal)
10.7 s
Time to first copy (color, normal)
17.3 s
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Labels, Photo paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 10x15
Borderless printing media sizes
4x6, 5x7, 2L, A4, A5, A6, Hagaki card, L, Letter
Custom media width
0 - 8.5" (0 - 216 mm)
Custom media length
0 - 17" (0 - 432 mm)
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
40 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certificates
Certification
FCC, UL, CE, CB, IEC, C-tick, CCC, CSAICES, GS, SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.2 lbs (5.09 kg)
Other features
Dimensions (WxDxH)
17.9 x 12.8 x 7.6" (454 x 325 x 193 mm)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
21.3 x 15.7 x 11.2" (541 x 399 x 285 mm)