Lexmark logo

Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96026
Info modified on:
21 Oct 2022, 10:14:32
Long product name Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Laser, Print, Copy, Scan, Fax, A4, 28 ppm, 1200 x 1200 dpi, 266 MHz, 64MB, Fast Ethernet, USB 2.0, LPR/LPD, HTTP, FTP, TFTP, IPP 1.1, TCP/IP IPv4, TCP/IP IPv6, DHCP, DNS, PCL 5e, PCL 6, PPDS, PostScript 3, 33.6 Kbps, 54 dBA, 19500 g, White/Grey

Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Compact and convenient monochrome MFP for small workgroups.
Compact, reliable and ideal for small workgroups, the Lexmark X264dn MFP delivers rapid printing, copying, scanning and faxing – with output speeds up to 28 ppm. Zip through workloads quickly and easily with the 50-sheet automatic document feeder. And reduce paper waste by printing in duplex or scanning straight to email.
- Compact and reliable MFP for small workgroups.
- Print, copy, scan and fax.
- Up to 28 ppm print speed.
- First page out as fast as 7.5 seconds.
- 64MB of RAM standard.
- Up to 250-sheet input and single-sheet priority bypass feed.
- Ships with 1,500-page Lexmark Return Program Toner Cartridge.
- Choice of replacement toner cartridge yields: 3,500 or 9,000 pages.
- Recommended monthly volume: 250 to 4,500 pages.

Short summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Lexmark X264dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Lexmark X264dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.