icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Lexmark logo

Lexmark X342n Laser A4 600 x 600 DPI 25 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68776
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:

X342n, print: 600x600DPI, 25ppm, scan: 600x600DPI, fax: 33.6 kbps, 150MHz, 64MB, USB 2.0, Fast Ethernet, 52dB, 16.3kg, black

Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:

Network-ready and loaded with handy features, the Lexmark X342n is designed for small workgroups looking for an affordable multifunction solution. It offers high-speed mono printing, copying, faxing and colour scanning.

Plug and print … and share: Network-ready, with optional input capacity of up to 800 sheets, the X342n is a reliable team player for your small-workgroup environment.

A boost in productivity: Advanced workflow functions include high-speed faxing, colour scanning in multiple formats, and fast laser printing at up to 25 ppm.

Easier on your budget: Besides its exceptionally low acquisition price, it also offers high-yield 6K cartridges to help drive down your total cost of printing.

Short summary description Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:

Lexmark X342n, Laser, Mono printing, 600 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:

Lexmark X342n. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.