Lexmark logo

Lexmark T642tn 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77148
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name Lexmark T642tn 1200 x 1200 DPI A4:

Laser, 1200x1200DPI, 43ppm, 457MHz, 128MB, IEEE 1284, USB 2.0, Fast Ethernet, 55dB, 26kg

Lexmark T642tn 1200 x 1200 DPI A4:

Empower your business with a versatile printer, ideal for work environments in constant flux. Superb value, the Lexmark T642 lets you speed through high-volume jobs with total ease, thanks to powerful performance and a rich range of innovative features!

Flexibility for growing businesses: Innovation for your busy output needs of today. And a wide range of flexible options for your demanding needs of tomorrow.

Confidential printing: No more need to race to the printer to hide confidential print jobs. Lexmark security ensures your documents stay safe and sound.

Short summary description Lexmark T642tn 1200 x 1200 DPI A4:

Lexmark T642tn, Laser, 1200 x 1200 DPI, A4, 43 ppm, Network ready

Long summary description Lexmark T642tn 1200 x 1200 DPI A4:

Lexmark T642tn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm. Display: LCD. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.