location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C780DN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C780DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0263
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C780DN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 133 MHz
Guarantee: 1 Year
Long product name Lexmark C780DN Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C780DN Color 1200 x 1200 DPI A4

C780DN, Laser, A4, 33 ppm, Duplex, 1200 x 1200 dpi, 133 MHz, 256MB, HTTP, LPR/LPD, NDS, TCP/IP IPv4, IPX/SPX, TCP/IP IPv6, DDNS, mDNS, TFTP, SNMPv1, SNMPv2c, SNMPv3, PCL 5c, PCL 6, PPDS, Fast Ethernet, USB 2.0, 53 dBA, 53800 g, White
More>>>
Lexmark C780DN Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark C780DN Color 1200 x 1200 DPI A4 as supplied by the manufacturer

High-volume colour printing plus paper-saving duplex.
Easy to use, the Lexmark C780dn lets you boost productivity with up to 33 ppm printing, and liven up your documents with brilliant colour output. It also comes equipped with a rich range of security and cost-control features. What’s more, you can reduce paper waste and costs dramatically thanks to standard duplex printing.
- High volume colour laser printer.
- Up to 33 ppm mono, 29 ppm colour.
- 1100-sheet maximum input capacity.
- State-of-the-art security features.

Short summary description Lexmark C780DN Color 1200 x 1200 DPI A4:
This short summary of the Lexmark C780DN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C780DN, Laser, Color, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description Lexmark C780DN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C780DN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C780DN. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
29 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
11 s
Time to first page (color, normal)
13 s
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
9200
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.5, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
133 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Design
Product color *
White
Display
LCD
Certification
CSA, IECS, BSMI, VCCI, FCC, UL, IEC, CE, CB, GS, SEMKO, CS, C-tick, CCC
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 120000" (0 - 3048 m)
Operating temperature (T-T)
60 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
118.6 lbs (53.8 kg)
Dimensions (WxDxH)
23.8 x 18.5 x 24.3" (604.5 x 470 x 617.2 mm)
Other features
Mac compatibility
Yes
Minimum system requirements
IE 5.x+ Netscape Navigator 6.x+ Apple Mac OS X Safari 1.0+ Mozilla FireFox 1.0+
Compatible operating systems
Mac OS X Mac OS 9.2 Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0, 11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Ubuntu 8.10, 9.04 Windows 2000 Windows NT (4.00/4.00 Server) Windows XP Windows Server 2003 Windows XP x64 Windows 2000 Server Windows Server 2003 x64 Windows Server 2003 x64 Windows Vista Windows Vista x64 Windows 7 Novell Open Enterprise Server Novell NetWare 3.2, 4.2 Novell NetWare 4.2, 5.x, 6.x IBM AS/400 Systems Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
43.3 x 28.5 x 37.2" (1100 x 725 x 945 mm)