Lexmark logo

Lexmark C780N Color 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47276
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 Year
Long product name Lexmark C780N Color 1200 x 1200 DPI A4:

C780N, Laser, A4, 33 ppm, 1200 x 1200 dpi, 133 MHz, 256MB, HTTP, LPR/LPD, NDS, TCP/IP IPv4, IPX/SPX, TCP/IP IPv6, DDNS, mDNS, TFTP, SNMPv1, SNMPv2c, SNMPv3, PCL 5c, PCL 6, PPDS, Fast Ethernet, USB 2.0, 53 dBA, 47700 g, White

Lexmark C780N Color 1200 x 1200 DPI A4:

The high-performance answer to your high-volume colour needs.
Easy to use, the Lexmark C780n lets you boost productivity with up to 33 ppm printing, and liven up your documents with brilliant colour output. It also comes equipped with a rich range of security and cost-control features.
- High-volume colour-laser printer.
- Up to 33 ppm mono, 29 ppm colour.
- 1,100-sheet maximum input capacity.
- State-of-the-art security features.

Short summary description Lexmark C780N Color 1200 x 1200 DPI A4:

Lexmark C780N, Laser, Color, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description Lexmark C780N Color 1200 x 1200 DPI A4:

Lexmark C780N. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD. Network ready. Product color: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.