Lexmark logo

Lexmark E120 600 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67814
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
1 Year
Long product name Lexmark E120 600 x 600 DPI A4:

600 x 600 dpi, 19ppm, 8sec, 8MB, 183MHz, 6.9kg, Grey

Lexmark E120 600 x 600 DPI A4:

Professional, high-quality printing for small or medium sized business
With advanced features such as 1200 Image Quality resolution and a speedy 20 pages per minute, the Lexmark E120 prints your important, detailed documents how you need them and when you
need them.
- Adjustable print resolution settings let you optimise print quality and printer performance while saving on toner.
- 16 MB standard memory (E120n), 8MB standard memory (E120) and a 183 MHz processor fi nish your large print jobs quickly.
- Time to fi rst page of just 8 seconds means you don’t have to wait around for your documents to be printed.
- With advanced paper handling and support for a wide range of media, your documents are printed in the exact format you want them.

Less is more
The Lexmark E120 has been designed following a “Less is More” philosophy: less interaction with your printer means you can concentrate more on your work. The beauty of the Lexmark E120
is that it’s so easy to set-up, use and maintain.
- 150-sheet input tray means you’re not always refi lling paper.
- Easy toner installation makes it simple and clean for any user to replace.
- Intuitive operator panel provides an easy-to-use product, perfect for your small or medium-sized offi ce or home offi ce.

Reliable, robust and affordable
Compact and sturdy, the Lexmark E120 is perfect for offices where space and budget are at a premium, and let’s face it - that’s most offices these days. The desktop-friendly design and quietness of the E120 make it the ideal solution to your printing needs. When you combine the 10,000-page duty cycle with an aftermarket dual toner cartridge of 2,000* pages and a photoconductor kit that lasts up to five years, you’ve got a printer that requires minimal user
intervention. The dual component toner also provides lower running costs, as you only replace what you need. The short paper path and enhanced feeding results in one very reliable printer. In the event of a paper jam the printer’s on-board sensors flushes the paper through the short paper path to ensure continuous printing.

Short summary description Lexmark E120 600 x 600 DPI A4:

Lexmark E120, Laser, 600 x 600 DPI, A4, 19 ppm, Network ready

Long summary description Lexmark E120 600 x 600 DPI A4:

Lexmark E120. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.