Lexmark logo

Lexmark T640n 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50667
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name Lexmark T640n 1200 x 1200 DPI A4:

T640n, 400MHz, 64MB, 1200x1200DPI, 33ppm, IEEE 1284, USB 2.0, Fast Ethernet, 53dB, 17kg

Lexmark T640n 1200 x 1200 DPI A4:

Reconcile excellence and value with an affordable distributed mono printer, built to keep up with the demanding requirements of your enterprise. Priced to suit most budgets, the Lexmark T640 uses easy-toinstall supplies and offers a wide range of paper-handling options too.

Exceptional value: Enjoy professional print quality and outstanding performance at a price that suits your budget.

Painless operation: Scale new heights in productivity with a full range of user-friendly features, including a USB direct interface for PC-free printing.

Total reliability: Achieve greater peace of mind thanks to a new robust design, heavy output capacity and Lexmark’s solid one-year on site repair guarantee!

Short summary description Lexmark T640n 1200 x 1200 DPI A4:

Lexmark T640n, Laser, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description Lexmark T640n 1200 x 1200 DPI A4:

Lexmark T640n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.