location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X658dtme
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M1706
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 53 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 171.5 lbs (77.8 kg)
Guarantee: 1 year
Long product name Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm :
The short editorial description of Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm

X658dtme, Laser, 600MHz, 256MB, 1200x1200DPI, 53ppm, scan: 600x600DPI, 55spm, fax, USB 2.0, Fast Ethernet, 55dB, 77.8kg
More>>>
Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm:
The official marketing text of Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm as supplied by the manufacturer

Introducing the intelligent alternative to copiers! The fully equipped Lexmark X658dtme multifunctional laser brings you the benefits of a departmental copier, yet in a compact, affordable A4 device. Get everything you need to power through your busy workday, including rapid output speeds, smart workflow capabilities, cutting-edge security and flexible paper handling.

Short summary description Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm:
This short summary of the Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X658dtme, Laser, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm:
This is an auto-generated long summary of Lexmark X658dtme Laser A4 1200 x 1200 DPI 53 ppm based on the first three specs of the first five spec groups.

Lexmark X658dtme. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
53 ppm
Duplex print speed (black, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
7.5 s
Secure printing
Yes
Copying
Copying *
Color copying
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scan speed (black)
55 ppm
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
30000
Maximum duty cycle *
275000 pages per month
Digital sender
No
Printing colors *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
4
Total input capacity *
1750 sheets
Total output capacity *
950 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2300 sheets
Maximum output capacity
950 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Folio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 10, B5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, UDP, TCP
Management protocols
HTTP, HTTPs, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP,APIPA, DHCP, ICMP, DNS, SNMPv2c, DDNS, mDNS, ARP, NTP
Network printing methods
NDS, NDPS/NEPS, LPR/LPD, HTTP, FTP, TFTP, IPP 1.1
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
55 dB
Sound power level (standby)
28 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2
Linux operating systems supported
SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 120000" (0 - 3048 m)
Certificates
Certification
CE, IEC, CISRP, CCC, UL AR, CS, TUV, KCC, Rh, CNC, ANATEL, SUBTEL, MTC, MOC, TK, TEC, SIRIM, ICASA
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
171.5 lbs (77.8 kg)
Other features
Dimensions (WxDxH)
21.6 x 23.5 x 49.1" (548 x 596 x 1246 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
39.8 x 33.1 x 56.9" (1010 x 840 x 1445 mm)