icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
HPE logo

HPE ProLiant DL385 G7 + Windows 2008 R2 Standard ROK (NL) server Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24418
Info modified on:
28 Sept 2023, 14:34:52
Guarantee:
standard statement: Global Limited
Long product name HPE ProLiant DL385 G7 + Windows 2008 R2 Standard ROK (NL) server Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W:

1 x AMD Opteron 6128 (2.0GHz, 12MB L3, 80W) 8-Core, 4GB (2 x 2GB) DDR3 RDIMM, DVD-ROM, Hot Plug SFF SAS no HDD, Smart Array P410i/256M, 1x460W PS, 2U rack + Microsoft Windows Server 2008 R2 Standard Edition ROK (NL)

Short summary description HPE ProLiant DL385 G7 + Windows 2008 R2 Standard ROK (NL) server Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant DL385 G7 + Windows Server 2008 R2 Standard ROK (NL), 2 GHz, 6128, 4 GB, DDR3-SDRAM, 460 W, Rack (2U)

Long summary description HPE ProLiant DL385 G7 + Windows 2008 R2 Standard ROK (NL) server Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant DL385 G7 + Windows Server 2008 R2 Standard ROK (NL). Processor family: AMD Opteron, Processor frequency: 2 GHz, Processor model: 6128. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 460 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.