location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAAN0161SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379801741 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:57:44
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Qualcomm Snapdragon SDM680 (8C, 4x A73 @2.4 GHz + 4x A53@1.9 GHz)
  • - 4GB LPDDR4x
  • - 64GB UFS 2.2 (uMCP)
  • - Qualcomm Adreno 610 GPU
  • - Android 12 or Later
Guarantee: 2-year, Courier with 1-year Battery
Long product name Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray :
The short editorial description of Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Qualcomm Snapdragon SDM680 (8C, 4x A73 @2.4 GHz + 4x A53@1.9 GHz), 4GB LPDDR4x, 64GB UFS 2.2 (uMCP), 10.61" 2K (2000x1200) IPS 400nits Anti-fingerprint 72% NTSC 60Hz Touch, Qualcomm Adreno 610 GPU, 11ac 1x1 + BT5.1, Front 8.0MP / Rear 8.0MP, Android 12 or Later
More>>>
Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
The official marketing text of Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray as supplied by the manufacturer

Binge longer. Study smarter.
- Portable entertainment tablet that's great for students, too
- All-day performance with octa-core CPU and all-day battery life
- Stream up to mobile maximum 1080p on 10.6" 2K IPS display
- Special Reading Mode and low-blue light certification for long screen sessions
- Immersive quad speaker system optimized with Dolby Atmos®

Short summary description Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
This short summary of the Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M10 Plus, 10.61", 2000 x 1200 pixels, 64 GB, 4 GB, Android 12, Gray

Long summary description Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
This is an auto-generated long summary of Lenovo Tab M10 Plus 4G Qualcomm Snapdragon LTE 64 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray based on the first three specs of the first five spec groups.

Lenovo Tab M10 Plus. Display diagonal: 10.61", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor family: Qualcomm Snapdragon, Processor model: 680. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.4 oz (465 g). Operating system installed: Android 12. Product color: Gray

Cinematic streaming & entertainment
Cinematic streaming & entertainment

There's nothing like the dazzling, 10.6" 2K IPS display on the Tab M10 Plus Gen 3. Stream your Netflix, Disney+, and other services at up to 1080p, the maximum video resolution available for mobile devices. Plus, with TÜV Low Blue Light certification, you can enjoy long, comfortable hours of screen time—all while the quad speaker system envelops you with sound.

Study smarter—not harder
Study smarter—not harder

A lightweight, portable tablet like the Tab M10 Plus Gen 3 is also great for student research and projects. It works with the Lenovo Instant Memo app to make on-screen input a breeze, from hand-written notes and sketches to marking up documents to dragging and dropping text. And for maximum speed and convenience, you can add the optional Lenovo Precision Pen 2 stylus (not supplied).Pen stylus not included.

Keep focused with Reading Mode
Keep focused with Reading Mode

Immersive Reading Mode makes long screen sessions easier on the eyes. It enhances readability by simulating the colour matrix of the pages in a printed book, so it's more like reading on paper. Use a muted chromatic setting or switch to mono/grayscale to stay focused with less eye strain, whether you're reading an e-book, editing a long document, whatever.

Stay up to date
Stay up to date

The Tab M10 Plus Gen 3 tablet ships with Android™ 12. You'll get all the latest Android™ 12 features and enjoy three years of security and other updates—with an even newer version, Android™ 13, expected in 2023.

Processing power & long battery life
Processing power & long battery life

Stream, study, and multitask for hours, even unplugged. With a choice of quality, octa-core processors, the Tab M10 Plus Gen 3 tablet has power to spare. And with a battery that can run the whole day, you can use it just about anywhere.

Make a statement—without saying a word
Make a statement—without saying a word

The Tab M10 Plus Gen 3 is bold-looking and contemporary, as stylish as it is technologically advanced. It's very thin—7.45mm / 0.29"—and starts at just 465g, thanks to an aluminum chassis that's both lightweight and durable. And with two dual-tone colour options to choose from, Storm Grey and Frost Blue, it stands apart from other tablets in its class.

Built-in kids zone
Built-in kids zone

Google Kids Space*—preloaded on Lenovo tablets—helps children discover, create, and grow with a library of quality content and ideas to explore their fascinations in new and engaging ways. You can guide their experience from your own device using the Family Link app's parental controls to manage available content, set screen time limits, etc.*Google Kids Space requires a Google Account for your child. Parental controls require the Family Link app on a supported Android, Chromebook, or iOS device. Books and video content not available in all regions. Video content subject to availability of YouTube Kids app. Books content requires the Google Play Books app. Availability of apps, books, and video content may change without notice. Google Assistant not available in Google Kids Space.

Comes with the most helpful Google apps
Comes with the most helpful Google apps

Into photography? Astronomy? Looking for new ways to keep up with friends? Google Play has apps for all that and more. Plus, Google Play Protect keeps your device clean and your data safe. With over 100 billion apps scanned daily—even ones you haven’t installed yet—it helps protect you from misbehaving apps.

Three free months of Amazon Music Unlimited*
Three free months of Amazon Music Unlimited*

For a limited time, users can enjoy three months of Amazon Music Unlimited for free. Stream more than 70 million songs ad-free, with unlimited skips, and enhanced with immersive Dolby Atmos® spatial audio. Download the app to listen to thousands of stations and the top curated playlists.*Renews automatically. New subscribers only. Limited time only. Terms apply.

Display
Display diagonal *
10.61"
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
Pixel density
220 ppi
HD type
2K
Native aspect ratio
15:9
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
680
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
uMCP
Graphics
Graphics card family
Adreno
Graphics card
Adreno 610
Audio
Number of built-in speakers
4
Number of microphones
1
Audio system
Dolby Atmos
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera field of view (FOV) angle
83°
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Front camera field of view (FOV) angle
83°
Network
Mobile network generation
4G
Mobile network connection *
Yes
4G standard
LTE
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Ports & interfaces
Combo headphone/mic port
Yes
Design
Color name
Storm Grey
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Gray
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 12
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7500 mAh
Battery recharge time
5 h
Standby time
576 h
Continuous video playback time
12 h
Continuous audio playback time
60 h
Browsing time (Wi-Fi)
14 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
5 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
9.89" (251.2 mm)
Depth
6.25" (158.8 mm)
Height
0.293" (7.45 mm)
Weight
16.4 oz (465 g)
Packaging content
Stylus pen
Yes
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)