Cisco logo

Cisco 1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare network media converter 4000 Mbit/s 1310 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28275
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare network media converter 4000 Mbit/s 1310 nm:

1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare

Short summary description Cisco 1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare network media converter 4000 Mbit/s 1310 nm:

Cisco 1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare, 4000 Mbit/s, 1310 nm, Wired, 0 - 40 °C, -40 - 85 °C, 0.541 x 2.17 x 0.335" (13.8 x 55.2 x 8.5 mm)

Long summary description Cisco 1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare network media converter 4000 Mbit/s 1310 nm:

Cisco 1/2/4-Gbps Fibre Channel-Longwave 4-km, SFP, LC, Spare. Maximum data transfer rate: 4000 Mbit/s. Wavelength: 1310 nm. Connectivity technology: Wired. Dimensions (WxDxH): 0.541 x 2.17 x 0.335" (13.8 x 55.2 x 8.5 mm), Interface: SFP, Connector(s): LC-LC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.