location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 15 OLED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K6502ZC-OLEDS552
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6502ZC-OLEDS552
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 14:30:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-12450H (12MB Cache)
  • - 39.6 cm (15.6") 2.8K 2880 x 1620 OLED, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver :
The short editorial description of ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Intel Core i5-12450H (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") 2.8K 2880 x 1620 OLED, Intel UHD Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
The official marketing text of ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver as supplied by the manufacturer

Wow the World with Ultimate Power
World-leading 15.6’’ 2.8K 120 Hz OLED laptop1
Lighting up your creativity is easier than ever with the powerful Vivobook Pro 15 OLED. Equipped with an 12th Gen Intel® Core™ H-series CPU, a dual-fan, triple-vented cooling system and NVIDIA® GeForce® RTX™ 3050 Ti graphics2, it’s designed to deliver maximum performance for everything creative, whether you’re an artist, a vlogger, a video creator, a musician, or just someone who likes to have fun. For maximum gaming power we’ve included a MUX switch that unleashes the full power of the GPU. Any kind of visual creation will look its best on the fantastic 2.8K OLED display, with its super-smooth 120 Hz refresh rate and ultra-accurate vivid colors, and your ears will really appreciate the powerful Dolby Atmos® sound system with its multi-dimensional audio. Get creative, get Vivobook Pro 15 OLED!

PERFORMANCE
The core of creation
At the core of effortless content creation is performance, and the powerful components in Vivobook Pro 15 OLED make creativity easy and fun for YouTubers, TikTokers, podcasters, vloggers, musicians, artists — in fact, anyone who needs to create. Need a quick boost for a tough task? Simply switch to Performance mode to unleash the maximum 90 W TDP from the 12th Gen Intel Core™ CPU and GeForce® RTX™ GPU. The 1 TB PCIe® SSD gives you plenty of ultrafast storage for all your projects, and loads all your clips or draft ideas in the blink of an eye.

CPU
Find your creative balance
Finding the balance between working on projects and pumping out the final content is easier with a fast laptop: you’ll spend less time waiting for stuff, and more time making your content great. The blisteringly fast Intel® Core™ i7-12700H processor takes multitasking in its stride, no matter how short your deadlines. And there’s even more performance on tap when you enable Performance mode, which can boost the CPU’s power to a sustained 45 W TDP. Vivobook Pro 15 OLED won’t let you down when those amazing last-minute ideas suddenl

GPU
More creating, less waiting
Vivobook Pro 15 OLED uses a NVIDIA® GeForce® RTX™ studio-grade GPU that lets your visual creativity really flow. It’s perfect for fast video editing, entry-level 3D animation workflows and ultra-high quality visual effects. Its advanced features include ray tracing, AI acceleration and fast GDDR6 memory, so you’ll spend more time producing amazing creations and less time staring at progress bars. The supplied NVIDIA Studio drivers ensure maximum graphics performance and stability, plus the assurance of perfect compatibility with over 100 of the most popular creative applications.

MUX Switch
Switch to win
If you play the occasional game to relax, Vivobook Pro 15 OLED gives you a clear advantage with its MUX switch. GPU sends graphics frames direct to the display without passing through the CPU, a cool trick that reduces latency and pumps up the refresh rate so you can outpace the competition for more league-topping wins!

THERMAL
It’s cool to go fast
There’s often nothing casual about being a ‘casual’ creator, with demanding schedules and tight deadlines, even if they are self-imposed! So it’s vital that your laptop can handle anything you throw at it without a fuss. Great cooling is essential for maximum performance, and the ASUS IceCool Plus thermal technology in Vivobook Pro 15 OLED uses upgraded 8 mm and 6 mm heat pipes with dual fans that efficiently accelerate heat transfer. The 86-blade fan and impeller are made of tough and light side-chain liquid crystal epoxy polymer (LCP). With less vibration, the Intel Core CPU and NVIDIA GPU can run comfortably at up to a blistering 90 W combined TDP in Performance mode. That’s a very long-winded way to say you can always depend on Vivobook Pro 15 OLED to deliver the best performance!

DISPLAY
Quality is everything
For visual creations, display quality is everything, and that means precise and vivid colors, deep blacks, and luminous whites for ultra-realistic images. The 2.8K OLED HDR display on Vivobook Pro 15 OLED ticks all the boxes: it’s DisplayHDR™ True Black 600 certified with a 600-nit peak brightness, PANTONE® Validated for professional-grade color accuracy, and TÜV Rheinland certified for eye-friendly low blue-light emissions and flicker-free operation. Get ready to immerse yourself in the next level of visual excellence!

ASUS OLED DISPLAY
Cinematic OLED brilliance
Vivobook Pro 15 OLED’s display has a best-in-class color gamut. It reproduces colors with superb real-life accuracy for professional-grade visuals, making it perfect for professional and creative work, or anyone who simply wants to enjoy the very best color fidelity. An OLED display, due to the nature of the special organic light-emitting compounds it uses, reduces harmful blue light by up to 70%12 compared to LCD displays, making it extra gentle on your eyes to reduce the risk of retinal damage.

MOTION CLARITY
World-leading motion clarity with 120 Hz OLED display
The world’s first 120 Hz1 refresh rate, 0.2 ms response time OLED laptop display gives you so much more on top of the best colors and quality for any content — gaming, creation, day-to-day work and media entertainment can all benefit from the smoother-than-ever experience. In a word, it’s awesome!

MOTION CLARITY
Ultimate 120 Hz / 0.2 ms for exceptional motion clarity
The new premium ASUS OLED display with 120 Hz refresh rate and 0.2 ms pixel response time is incredibly smooth and clear. In fact, both surprisingly and counter-intuitively, the 120 Hz / 0.2 ms OLED display is faster than a 165 Hz / 3 ms LCD IPS display — because it reduces ghosting to an indiscernible level. Simply put, this means even fast-moving visuals are smoother and clearer than ever.

MOTION CLARITY
How 120 Hz / 0.2 ms OLED display has better motion clarity than 165 Hz / 3 ms LCD display
It seems counter-intuitive that a 120 Hz / 0.2 ms OLED display could outperform a 165 Hz / 3 ms LCD display rival — so how is this possible? Well, the LCD panel takes precisely 6.06 ms to refresh each frame, but it takes another 3 ms of response time to process the correct colors. That’s a total of 9.06 ms to fully load the image. A 144 Hz / 12.5 ms LCD display takes even longer, at 19.44 ms to show the full, final frame of each image. But with its extreme-speed response, a 120 Hz / 0.2 ms OLED display takes just 8.5 ms to process the same — making it even faster than a 165 Hz / 3 ms LCD display.

ASUS SPLENDID TECHNOLOGY
Customizable color gamut for every need
The display’s color gamut can be quickly and easily switched for different tasks or preferences. On top of the ultravivid native color setting, choose sRGB for creating web content or browsing, DCI-P3 for cinema content, or Display P3 for movie-grade colors finessed to fit everyday viewing in the real world.

Auto-brightness
Perfect brightness, anywhere
Whether you’re in bright sunshine or a dim room, auto-brightness works behind the scenes to show your images at their best. Your eyes are always comfortable and your battery will last longer.

CONNECTIVITY
Essential connections
Getting your creative ideas out into the world quickly and easily is where Vivobook Pro 15 OLED excels. There’s an ultrafast Thunderbolt™ 4 USB-C® port that supports fast charging and up to 40 Gbps data transfers; a USB 3.2 Gen 2 Type-C® port; an HDMI® 2.1 port that supports up to a 4K external monitor for whenever you need to pump your visuals or streaming videos into a TV or projector; a LAN port that gives you added flexibility for high-speed wired network connections; and a SD card reader that allows fast and easy data exchange.

COLORS
Choose your style
Vivobook Pro 15 OLED is finished with a unique vibe that sets it apart from the crowd. Choose calming Quiet Blue, or classic Cool Silver — whichever reflects the true you.

DESIGN
Designed to impress
The new raised logo tab design and two low profile colors add style on Vivobook Pro 15 OLED. The expressive design continues under the lid where the stripe-accents on the Enter key take center stage. With the 180° lay-flat hinge, it’s easier to share creative ideas with those around you. And the ESC key with its Warning Orange color-blocked design and Vivobook messaging on the palm rest continue the theme, echoing the pioneering attitude of your creative world.

BATTERY
Create for longer
For an efficient on-the-go life, Vivobook Pro 15 OLED has a long-lasting 70 Wh battery that keeps on going — just like your creativity. So just relax in your favorite coffee shop or outdoors without worrying about charging the battery!

KEYBOARD
Brilliantly nuanced ErgoSense keyboard
It’s our mission at ASUS to elevate human interaction with technology to a higher and more intuitive level than ever before. The latest ASUS ErgoSense keyboard is engineered to enable an unrivaled input experience that’s in harmony with how you move, feel and touch. Your comfort is our highest priority. That’s why the ErgoSense keyboard has an incredibly satisfying feel, with the optimum bounce and travel calculated with fine-tuned precision. Experience the ErgoSense keyboard, you’ll soon find yourself cruising effortlessly through your work.

Dished key caps
0.2 mm
The 0.2 mm key-cap dish is designed to match the shape of your fingertips. The smooth-edged indent is carefully crafted for a comfortable yet precise feel, so your fingers are gently guided to the ideal contact point with the keys.

Long key travel
1.4 mm
Good tactile feedback is important to let you know that your key press has been registered. The long 1.4 mm key travel lets you type without having to use too much force. And underneath the key, there’s a rubber dome crafted by keyboard experts here at ASUS. It guarantees your click force is met with just the right tactile bump you need for a nice grip.

Full-sized keyboard 19.05 mm
It’s time to say hello to ErgoSense, and goodbye to cramped laptop keyboards! The full-size 19.05 mm key pitch is the same as a desktop keyboard, so you can whizz through your work with superb typing comfort and accuracy.

Enhanced number key layout
Blitz through data-crunching tasks with the enhanced number key layout! This features hotkeys for the calculator, CE and +/- functions, along with increased spacing to match the full-size key pitch for more intuitive number entry.

ASUS ANTIBACTERIAL GUARD
99% bacterial inhibition. Your health safeguarded.
The surface of any laptop harbors thousands of potentially harmful bacteria. To keep your laptop hygienic, it’s protected by ASUS Antibacterial Guard — a special surface treatment that keeps the bugs at bay. In fact, Antibacterial Guard has been scientifically proven10 to inhibit the growth of bacteria14 by more than 99% over a 24-hour period, ensuring the surfaces15 of your laptop clean and sanitary for longer and reducing the spread of potentially harmful bacteria via contact.

Without ASUS Antibacterial Guard a sample of 10,000 bacterial cells grew to 28,000. Performing the same test with Antibacterial Guard saw the count reduced to just 16 — a growth restriction of more than 99%. Our test adheres to ISO 2219614, and involves both E. coli and Staphylococcus aureus.

All bacteria can be classified by Gram staining into Gram positive or Gram negative, named after bacteriologist Hans Christian Gram. The ISO 2219614 test defines Staphylococcus aureus and E. coli respectively as Gram positive and Gram negative. Many industries choose these two bacteria as test targets — and it is these that are tested against ASUS Antibacterial Guard.

The ASUS Antibacterial Guard treatment consists of positively-charged silver ions and is durable enough for at least three years of normal usage16. Household cleaning products and agents such as alcohol wipes and soap water won’t easily wear away the silver-ion surface treatment, ensuring ASUS Antibacterial Guard’s long-lasting bacterial-inhibiting effect.

SECURITY
Secure your creativity
With its physical webcam shield and built-in fingerprint sensor, Vivobook Pro 15 OLED provides you direct privacy and security.

One touch login
Accessing Vivobook Pro 15 OLED has never been easier and more secure. With the fingerprint sensor on the power button and Windows Hello, there’s no need to type in your password every time — instead of memorizing your password, you can spend more time on creating content.
The icon of fingerprint sensor.

Shield your privacy
Vivobook Pro 15 OLED has an integrated privacy shield that slides over the webcam for instant privacy, shielding you against prying eyes and disturbances. You can utilize your laptop to create, to play without any concern.

WEBCAM
Real-time webcam image optimization
ASUS 3D Noise Reduction (3DNR) technology and the new webcam effects in MyASUS take your video-calling experience to the next level. 3DNR significantly upgrades the image clarity of the Full HD webcam, with a unique algorithm that sharpens images and performs real-time de-noising to make sure everything looks crisp and clear during video calls.

NOISE CANCELATION + 3 MICS
Next-level ASUS AI noise-canceling audio technology
To provide exceptional remote-working and video-conferencing experiences, Vivobook Pro 15 OLED features a triple-mic array and ASUS AI noise-canceling audio technology that employs machine learning in order to isolate unwanted noise from human speech. This technology helps to filter out ambient noise for optimum group conference-call quality. The ASUS AI Noise-Canceling Microphone feature in the MyASUS app can filter out ambient noise, and the Multi-Presenter mode normalizes all individual voices from different positions for optimum group conference-call quality. The ASUS AI Noise-Canceling Speaker feature filters out all ambient noise apart from human speech — so you’ll hear what everyone else is saying.

AUDIO
Surround yourself with sound
For unrivaled audio quality, Vivobook Pro 15 OLED has a stereo sound system certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear, giving you superbly immersive entertainment and communications. The immersive multi-dimensional sound of Dolby Atmos® indulges you in your creations or your favorite entertainment with sound that moves around you with breathtaking realism in music, movies and TV.

Smart Amplifier — 3.5x louder sound, zero distortion
The volume-enhancing, distortion-suppressing dual-channel smart amplifier can drive the twin speakers at the maximum volume possible while preventing long-term damage to the sensitive speaker voice coils. Creating or listening to audio in your videos, movies, music or games has never sounded better!

Our smart amplifier system uses a high-power amplifier that can increase speaker volume by up to 3.5 times.

The smart amplifier helps to deliver clearer audio by boosting volume across the entire audio spectrum, not just at certain frequencies. This ensures crystal-clear highs and powerful bass for a superlative audio experience.

The smart amplifier’s output is intelligently matched to the speaker’s physical capabilities, fine-tuning the system across the entire spectrum to ensure distortion-free audio at any volume level. The result is a high-quality audio experience and reliable long-term operation.

WIFI CONNECTIVITY
Fine-tuned with ASUS WiFi Master Premium technology
ASUS offers a comprehensive range of wireless connectivity solutions. The WiFi 6E in your Vivobook Pro 15 OLED allows you to load online content in the blink of an eye, and it’s made even better by ASUS WiFi Master Premium technology, which includes ASUS WiFi SmartConnect and supports WiFi Stabilizer. WiFi SmartConnect automatically selects the best WiFi source, so your laptop connects seamlessly to the best WiFi signal and known mobile hotspots. WiFi Stabilizer gives your WiFi connections rock-solid stability, and also filter out wireless interference, so you’ll always enjoy the fastest possible speeds.

CREATOR HUB
Power up your imagination
Creator Hub features an overview dashboard, and allows you switch to different performance modes or calibrate your screen color. It’s a personal portal where you can monitor your laptop’s status, personalize settings, or optimize your workflow. You can also setup the Customized Keys in Control Settings for endless creativity.

SOFTWARE
Truly personalized workflow
MyASUS hosts a collection of handy ASUS apps and tools that help you get more out of your laptop, and the powerful GlideX is a cross-device screen-sharing solution. Optimize your laptop’s performance and boost your productivity with ASUS apps!

MyASUS
Your PC just got better
MyASUS provides easy access to ASUS apps that are designed to help you maintain your system, update your software, optimize your PC’s performance, and contact ASUS for after-sales service and support.

GlideX
Your on-the-go work and play space
GlideX is a cross-device screen-sharing solution that uses wired or wireless connections to give you a bigger and better space for work and play. With Screen Mirror you can project your device’s screen to PC for easier keyboard input on a bigger space; with Screen Extend you can create more space turning your tablet into a secondary display on the go. GlideX optimizes your workflow in the blink of an eye!

ScreenXpert 3 for ASUS PCs
Manage app windows across displays connected to your ASUS PC
The ScreenXpert 3 — which you can download from Microsoft store or find in your PC's Start menu — helps you to manage app windows across displays connected to your ASUS PC. It also lets you turn your camera or microphone on and off and check their status on your PC's screen without using the keyboard. ScreenXpert 3 for ASUS PCs puts you in full control of your workflow!

Short summary description ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This short summary of the ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552, Intel® Core™ i5, 15.6", 2880 x 1620 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product color: Silver

Disclaimer ASUS Vivobook Pro 15 OLED K6502ZC-OLEDS552 laptop Intel® Core™ i5 i5-12450H 15.6" 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
Disclaimer

Xbox Game Pass optional. 30-day trial for Xbox Game Pass for PC. Activation required. Credit card required. Unless you cancel, you will be charged the current subscription rate when your trial ends. Game catalog varies over time (xbox.com/gamepass). A conversion ratio applies for Xbox Game Pass Ultimate users. Limit: 1 per person/account.
The characteristics of an OLED display can eventually change over long periods of use, leading to visible changes. This is completely normal, and can cause behavior such as image burn-in or persistence: this means that a faint ghost of an image remains visible even when it’s replaced by a new image. These effects are more likely to occur if a non-moving (static) high-contrast image is displayed for an excessively long time. ASUS laptops with an OLED display minimize this risk by setting Windows Dark mode as default, as well as shortening the idle time before the screen is turned off — both on mains (AC) and battery (DC) power. This dual approach minimizes the potential for burn-in to maximize the lifespan of your OLED display lifespan, and also reduces unnecessary power draw for optimal battery life. We also recommended adjusting the brightness of your OLED display to complement the ambient lighting in your environment, rather than keeping the screen at maximum brightness at all times. You should also ensure that you have an animated, dark-background screensaver enabled in the Windows Settings tool.
Based on currently available 15.6” 2.8K 120 Hz OLED laptop displays as of June 2022. By default, all models are set to a 60 Hz refresh rate. Users can increase this to the display’s maximum refresh rate manually via the display settings. For more information, please read the guidelines: https://www.asus.com/support/FAQ/1013049/#Win11_A3.
Graphics card model varies according to device configuration.
Average test results: Delta E < 1.5, +/- 0.5. Over time, the Delta E value of the display may change. It is recommended to recalibrate the color to ensure color accuracy.
Maximum RAM capacity may vary according to device configuration.
The figures are based on theoretical performance. Actual performance may vary in real-world situations.
Battery durability will vary depending on usage.
Fast Charging Technology is tested while the device is powered off with the default adapter included with the device. Charging time may vary +/- 10% due to system tolerance.
Specs vary according to device configuration.
Product weight may vary according to device configuration.
Tested by an independent third-party laboratory according to the ISO 22196 standard (Measurement of antibacterial activity on plastics and other non-porous surfaces).
Performance claim is based on the Cinebench R20 Multi Core benchmark, comparing the score of Zenbook Pro Duo UX582ZM tested by ASUS in Feb 2022 (configured with an Intel Core i7-12700H CPU, 32 GB LPDDR5, and a 1 TB PCIe 4.0 SSD), to Zenbook Pro Duo UX582HM (with an Intel Core i7-11700H CPU, 16 GB DDR4, a 512 GB PCIe 4.0 SSD). Test settings: select Performance mode under Fan profile in MyASUS, and idle the laptop for 30 to 60 seconds prior to running the benchmark under AC mode.
Compared to average LCD displays in the market, measuring energy emission of blue light in between 415-455 nm wavelength.
Compared to average LCD laptop panel. Average LCD display has 10 ms response time.
ISO 22196:2011 specifies a method of evaluating the antibacterial activity of antibacterial-treated plastics, and other non-porous, surfaces of products (including intermediate products).
ASUS Antibacterial Guard is applied on the laptop areas that users touch most frequently, including *the palm rest area, keyboard, touchpad and power button/fingerprint sensor.
Note that the protective effects of ASUS Antibacterial Guard were tested by ASUS on April 26, 2021, and follow the ISO 22196 method on our specially-treated test samples. The tests provide a simulation of three years of wear and tear, and include exposure to salt spray, thermal shocks, and both alcohol and wool-felt tests. Actual effective antibacterial-protection period may vary depending on product configuration and usage.
WiFi 6E availability may vary by country and their specific regulations. Feature only supported by Windows 11 or later. WiFi 6E is only available on the 12th Gen.
802.11ax 2x2 160 MHz enables 2402 Mbps maximum theoretical data rate, ~3x faster than standard 802.11ac 2x2 80 MHz (867 Mbps) and nearly 6x faster than baseline 1x1ac (433 Mbps) Wi-Fi as documented in IEEE 802.11 wireless standard specifications, and require the use of similarly configured 802.11ax wireless network routers.
This amendment defines standardized modifications to both the IEEE 802.11 physical layers (PHY) and the IEEE 802.11 Medium Access Control layer (MAC) that enable at least one mode of operation capable of supporting at least four times improvement in the average throughput per station (measured at the MAC data service access point) in a dense deployment scenario, while maintaining or improving the power efficiency per station. For additional details visit: https://mentor.ieee.org/802.11/dcn/14/11-14-0165-01-0hew-802-11-hew-sg-proposed-par.docx
“Up to 75% lower latency” is based on Intel simulation data of 802.11ax with and without OFDMA using 9 clients. Average latency without OFDM is 36 ms, with OFDMA average latency is reduced to 7.6 ms. Latency improvement requires that the AP and all clients support OFDMA.
MIL-STD 810H establishes a methodology for testing products against environmental stresses under controlled laboratory conditions. Such testing is not a guarantee of future performance under these test conditions. Standard testing may vary between devices, please check with your local supplier for advisory.