location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y27qf-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67A7GAC3EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802793179 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 12:55:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 W-LED IPS
  • - 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black :
The short editorial description of Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black

68.6cm (27") Quad HD 2560 x 1440 W-LED IPS, 16:9, 400cd/m², 1.07B, 178°/178°, 1000:1
More>>>
Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black:
The official marketing text of Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer

The Legion Y27qf-30 Monitor arms you with powerful features to triumph over your opponents. See the whole battlefield and all the action on it at any angle, thanks to its 27-inch 3-side NearEdgeless In-Plane Switching screen. The QHD (2560 x 1440) resolution ensures you experience incredible detail. The monitor boasts a cinematic gaming view with 125% sRGB and 95% DCI-P3 color area ratio, 10-bit color support for rich and vibrant color production, and Avg. Delta E<2 to render accurate colors. The Legion Y27qf-30 Monitor support HDR technology which has VESA certified DisplayHDR™ 400 perfectly plays out bright and dark parts of the imagery, adding depth for an immersive, true-to-life gaming experience. Stay in step with the action without any blur, streaking, and ghosting, thanks to the monitor’s lightning-fast 250Hz (Overclock from 240Hz ) refresh rate and 0.5ms (MPRT ) response time and enjoy a competitive advantage in all fast-paced games. The monitor supports AMD FreeSync™ Premium technology and Adaptive Sync for smooth and tear-free gameplay so you can bask in pure action. Binge on gaming without straining your eyes as built-in Natural Low Blue Light technology filters out harmful blue light with zero color distortion. With Lenovo Artery Software you can customize your display preferences and sharpen your game with tools that include gaming dashboard, frame rate, aim point, and timer to optimize performance. You can also place your phone in the integrated phone stand, allowing it to be viewed easily at a glance. Set up a comfortable gaming position with the four-way adjustable ergonomic stand with lift, tilt, pivot, and swivel functions. This monitor wins on environment friendliness as it uses recyclable material in its design, comes packaged in recyclable paper pulp packaging. Trounce the competition in all competitive games with the Legion Y27qf-30 Monitor.

Short summary description Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black:
This short summary of the Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Y27qf-30, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Lenovo Legion Y27qf-30 LED display 27" 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Lenovo Legion Y27qf-30. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
250 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
0.5 ms
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Pixel density
109 ppi
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Color depth
10 bit
Colour gamut standard
DCI-P3
Color gamut
95%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Product color *
Black
Color name
Raven Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-A, USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.31" (13.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
5 - 25°
Power
Power consumption (typical) *
34.6 W
Power consumption (standby) *
0.5 W
Power consumption (max)
79.4 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
24.2" (613.7 mm)
Depth (with stand)
10.2" (258.8 mm)
Height (with stand)
21.1" (536.5 mm)
Weight (with stand)
14.3 lbs (6.5 kg)
Width (without stand)
24.2" (613.7 mm)
Depth (without stand)
2.4" (61 mm)
Height (without stand)
14.4" (365.9 mm)
Weight (without stand)
9.92 lbs (4.5 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.811" (2.06 cm)
Packaging data
Package width
28.3" (720 mm)
Package depth
6.3" (160 mm)
Package height
20.1" (510 mm)
Package weight
21.4 lbs (9.7 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Power adapter included
Yes
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Other features
Compatible operating systems
Windows 10, Windows 11
Warranty period
3 year(s)
Certification
RoHS, EU Energy Efficiency Level (Level-F) Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort 2.0
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)