location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R650XS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R650XSERH1Y23V1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 09:07:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon Silver 4314 2.4 GHz
  • - 32 GB 2666 MHz DDR4-SDRAM
  • - 480 GB
  • - Rack (1U) 800 W
More>>>
Short summary description DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W:
This short summary of the DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R650XS, 2.4 GHz, 4314, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W:
This is an auto-generated long summary of DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W based on the first three specs of the first five spec groups.

DELL PowerEdge R650XS. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4314. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
4314
Processor frequency *
2.4 GHz
Processor boost frequency
3.4 GHz
Processor cores
16
Processor cache
24 MB
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
16x DIMM
Memory clock speed
2666 MHz
Memory data transfer rate
3200 MT/s
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
Supported SSD sizes
2.5"
Number of SSDs supported
8
RAID support *
Yes
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Drive writes per day (DWPD)
1
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
2
Power cables quantity
2
Design
Chassis type *
Rack (1U)
Product color
Black
Performance
Remote administration
iDRAC9 Express
Software
Operating system installed *
No
Compatible operating systems *
Canonical® Ubuntu® Server LTS Citrix® Hypervisor® Microsoft® Windows Server® with Hyper-V RedHat® Enterprise Linux SUSE® Linux Enterprise Server VMware® ESXi®
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Power supply input voltage
125 V
Power cable length
118.1" (3 m)
Power cable connector 1
NEMA 5-15P
Power cable connector 2
C13 coupler
Power cable current
15 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Carbon footprint
Total carbon footprint (kg of CO2e)
8310
Total carbon emissions, standard deviation (kg of CO2e)
4460
Carbon emissions, manufacturing (kg of CO2e)
997
Carbon emissions, logistics (kg of CO2e)
138
Carbon emissions, energy usage (kg of CO2e)
7150
Carbon emissions, end-of-life (kg of CO2e)
22
Total carbon emissions, w/o use phase (kg of CO2e)
1157
PAIA version
1.3.2, 2022
Weight & dimensions
Width
19" (482 mm)
Height
1.69" (42.8 mm)
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512