location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WB3023 webcam 2560 x 1440 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB3023
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB3023-DDAO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116447535 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:11
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WB3023 webcam 2560 x 1440 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2560 x 1440 pixels 60 fps
  • - Quad HD
  • - Built-in microphone
  • - Privacy camera
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
More>>>
Short summary description DELL WB3023 webcam 2560 x 1440 pixels USB 2.0 Black:
This short summary of the DELL WB3023 webcam 2560 x 1440 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WB3023, 2560 x 1440 pixels, Quad HD, 60 fps, 1280x720@24fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@30fps, 2560x1440@24fps,..., M-JPEG, 2x

Long summary description DELL WB3023 webcam 2560 x 1440 pixels USB 2.0 Black:
This is an auto-generated long summary of DELL WB3023 webcam 2560 x 1440 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

DELL WB3023. Maximum video resolution: 2560 x 1440 pixels, Camera HD type: Quad HD, Maximum frame rate: 60 fps. Interface: USB 2.0, Product color: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 11. Width: 1.89" (48 mm), Depth: 2.72" (69 mm), Weight: 5.33 oz (151 g)

Performance
Maximum video resolution *
2560 x 1440 pixels
Maximum frame rate
60 fps
Camera HD type *
Quad HD
Resolution at capture speed
1280x720@24fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@30fps, 2560x1440@24fps, 2560x1440@30fps
Video formats supported
M-JPEG
Auto focus
Yes
Digital zoom
2x
Privacy camera
Yes
Privacy type
Privacy shutter
White balance
Auto
Noise reduction
Yes
Diagonal field of view
78°
Design
Built-in microphone *
Yes
Microphone direction type
Omnidirectional
Design
Microphone pick-up range
78.7" (2 m)
Interface *
USB 2.0
Product color *
Black
Mounting type *
Clip
LED indicators
Yes
Tripod mounting supported
Yes
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Weight & dimensions
Width
1.89" (48 mm)
Depth
2.72" (69 mm)
Weight
5.33 oz (151 g)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)