location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34WN750P-B.AEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34WN750P-B.AEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806091969217
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:49
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Information Sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 34" IPS
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 5 ms 1000:1
  • - AMD FreeSync Flicker-free technology
  • - G 32 kWh 45 W
Long product name LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black :
The short editorial description of LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black

34 Inch, 3440 x 1440, 21:9, sRGB 95% , 16.7M, 300cd/m², IPS
More>>>
Short summary description LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black:
This short summary of the LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 34WN750P-B.AEU, 34", 3440 x 1440 pixels, UltraWide Quad HD, 5 ms, Black

Long summary description LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black:
This is an auto-generated long summary of LG 34WN750P-B.AEU computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black based on the first three specs of the first five spec groups.

LG 34WN750P-B.AEU. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product color: Black

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Panel type *
IPS
Touchscreen *
No
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00915 x 0.00915" (0.233 x 0.233 mm)
Display diagonal (metric)
34.1" (86.7 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
Color gamut
95%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.4
Headphone out *
Yes
Ergonomics
Wall mountable
Yes
Cable lock slot *
No
Height adjustment *
Yes
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
49 kWh
Power consumption (typical) *
45 W
Power consumption (max)
67 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
1350098
Weight & dimensions
Width (with stand)
32.1" (816.5 mm)
Depth (with stand)
8.93" (226.7 mm)
Height (with stand)
22.3" (566 mm)
Weight (with stand)
19 lbs (8.6 kg)
Width (without stand)
32.1" (816.5 mm)
Depth (without stand)
1.79" (45.5 mm)
Height (without stand)
14.4" (365.3 mm)
Weight (without stand)
15.2 lbs (6.9 kg)
Packaging data
Package width
37" (940 mm)
Package depth
8.62" (219 mm)
Package height
20.3" (516 mm)
Package weight
26.2 lbs (11.9 kg)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)