location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 27 inch UHD 144Hz Gaming Monitor - OMEN 27k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780G8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029615992 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2024 00:11:28
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Frame by frame, experience all the action with no compromise—even with ultra-crisp 4K visuals[1]. A fast 1ms GTG response time with Overdrive and 144Hz refresh rate meets no screen tearing thanks to NVIDIA® G-SYNC® compatibility.
  • - Encounter realistic textures and brilliant colors on this picture-perfect 4K gaming monitor[1]. With a wide array of colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[3]. Make out the details in the shadows with VESA DisplayHDR™ 400[4].
  • - Behold your gaming headquarters. Whether you’re playing in or out of game, quickly switch between devices and control them with the same keyboard & mouse thanks to the KVM switch[2].
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with aRGB lighting, integrated dual speakers, and an adjustable stand.
Guarantee: Protected by a one-year HP limited warranty. Certain restrictions and exclusions apply.
Long product name HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k :
The short editorial description of HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k

OMEN by HP 27 inch UHD 144Hz Gaming Monitor - OMEN 27k
More>>>
HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k:
The official marketing text of HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k as supplied by the manufacturer

THE CENTERPIECE OF FUN
Play, create, and enjoy whatever your heart desires with this centerpiece of fun—all in 4K[1]. Jump between 2 devices in a flash all while controlling both with the same keyboard and mouse, thanks to the built-in KVM switch[2]. Get stunning 4K visuals[1] on PCs, consoles, and more with the OMEN by HP 27-inch UHD 144Hz Gaming Monitor.

Short summary description HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k:
This short summary of the HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Black

Long summary description HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k:
This is an auto-generated long summary of HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k based on the first three specs of the first five spec groups.

HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

UNCOMPROMISING PERFORMANCE
UNCOMPROMISING PERFORMANCE

Frame by frame, experience all the action with no compromise—even with ultra-crisp 4K visuals[1]. Boasting a fast 1ms GTG response time with Overdrive and 144Hz refresh rate[3], every motion and pixel keeps up with you. Leave screen tearing and lag in the dust, thanks to NVIDIA® G-SYNC® compatibility.

VISUALS BEYOND IMAGINATION
VISUALS BEYOND IMAGINATION

Encounter realistic textures and brilliant colors on this picture-perfect 4K gaming monitor[1]. With over 8 million pixels, marvel at dazzling visuals painted by a wide array of colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[3]. Even in shadows, easily make out details and shading with VESA DisplayHDR™ 400[4].

THE JOY HQ
THE JOY HQ

Behold your gaming headquarters. Whether you’re playing in or out of game, quickly switch between devices and control them with the same keyboard & mouse thanks to the KVM switch[2]. What’s more, it’s all driven by the USB hub and USB-C ® connection with data and video.

4K Resolution

Get lost in the captivating definition and ultra-precise details of 4K resolution on this 27" diagonal monitor. The pixel dense 3840 x 2160 resolution expands your window into your gaming world and transforms your game into a remarkable, lifelike experience. [1]

144Hz Refresh Rate

Don't compromise between stunning visuals and smooth performance. [3]

VESA DisplayHDR™ 400

See details even in shadow and replicate reality on your screen with enhanced contrast. [4]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [3]

99% sRGB and 95% DCI-P3 color gamut

Get deeper hues and a wide array of colors with 99% sRGB and 95% DCI-P3 for precisely recreated colors so lifelike you get lost in your gameplay. [3]

NVIDIA® G-SYNC® Compatible

NVIDIA® G-SYNC® technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [6]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [7]

aRGB Lighting

Customize with 1.07 billion colors to fit you. [5]

Next Gen Console Compatible

Compatible with any console, and get 120FPS at 4K through HDMI 2.1 on the latest consoles. [1]

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

Plenty of ports

Easily connect your devices with a USB-C® 3.2 port, one HDMI 2.1, one HDMI 2.0, one DisplayPort™ 1.4, USB hub, two USB-A 3.2 ports, and 3.5 mm headphone jack. [8]

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

Built-in KVM switch

Quickly switch between and control two different devices. [2]

Integrated Dual 3W Speakers

No headset? No problem. The integrated dual 3W speakers deliver crystal-clear audio.

VESA Certified ClearMR 5000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR).

OMEN Light Studio

Customize your aRGB lighting with custom animations, color themes and integrate into your entire ecosystem with OMEN Light Studio.

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way.

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Pixel pitch
0.00630 x 0.00630" (0.16 x 0.16 mm)
Pixel density
163 ppi
Horizontal scan range
80 - 320 kHz
Vertical scan range
55 - 144 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
27" (68.6 cm)
Haze rate
25%
Surface hardness
3H
Color depth
8 bit
Colour gamut standard
DCI-P3
Color gamut
95%
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
HP segment
Home
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
2
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
54 kWh
Power consumption (typical) *
33.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1483407
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
24.2" (613.6 mm)
Depth (with stand)
8.79" (223.3 mm)
Height (with stand)
20.6" (523.7 mm)
Weight (with stand)
16.6 lbs (7.54 kg)
Width (without stand)
24.2" (613.6 mm)
Depth (without stand)
2.06" (52.2 mm)
Height (without stand)
14.3" (364.3 mm)
Packaging data
Package width
27.5" (699 mm)
Package depth
6.3" (160 mm)
Package height
17.6" (446 mm)
Package weight
24.3 lbs (11 kg)
Other features
Country of origin
China
Weight
16.6 lbs (7.54 kg)
Height
14.3" (364.3 mm)
Width
24.2" (613.6 mm)
Depth
2.06" (52.2 mm)
Country Distributor
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Disclaimer HP OMEN by HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k:
Disclaimer

[1] 4K content required to view in 4K resolution.
[2] Compatible with Windows 10 and up and Mac. For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[4] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[5] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[6] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[7] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[8] AC Power cord, DisplayPort™ cable, HDMI 2.1 cable, USB-B to A cable, and USB-C® cable included. All other cables sold separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 x 2160 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 3840 x 2160 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.
Warranty may vary by country. See www.HP.com/go/support for details.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.