Lenovo logo

Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12500H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56758
Info modified on:
04 Oct 2024, 10:47:56
Bullet Points Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12500H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-12500H (18MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 256GB SSD
Long product name Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12500H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Intel Core i5-12500H (18MB Cache), 16GB DDR5-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit

Short summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12500H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 50a, 23.8", Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12500H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 50a. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.