location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER TX20E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897098688816 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:20:43
The date of the most recent change of the data-sheet in Icecat's system
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unrivalled Wi-Fi 6 Speed—Breaks the gigabit barrier with speed up to 1201 Mbps (5 GHz) + 574 Mbps (2.4 GHz)
  • - Wider Signal Coverage— Connect to your Wi-Fi in more parts of your home with two external high-gain antennas ensuring greater coverage and enhanced stability
  • - Bluetooth 5.2—The latest Bluetooth technology achieves 2× Faster Speed and 4× Broader Coverage than BT 4.2
  • - Improved Security—The latest security enhancements WPA3 provides enhanced protection in personal password safety
  • - Backward Compatibility – Full support for 802.11ac/a/b/g/n standards
Long product name TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s :
The short editorial description of TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s

AX1800 Wi-Fi 6, 802.11ax, 2.4/5 GHz, Bluetooth 5.2, 55 x 36 x 11.5 mm
More>>>
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s:
The official marketing text of TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s as supplied by the manufacturer

Easily Get Start with Wi-Fi 6
AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter


- Fully Featured Wi-Fi 6
- Warp Speed up to 1800 Mbps
- Superior Coverage
- Bluetooth 5.2
- Cutting-Edge Security

Cutting-Edge Wi-Fi 6
The latest Wi-Fi technology makes annoying lag, endless loading, and dead spots a thing of the past. Enjoy the future of faster network loads and more connections.

More Devices, Less Congestion
OFDMA creates separate channel segments for devices to communicate while MU-MIMO allows multiple clients to simultaneously receive data. Combining these technologies guarantees your PC gets strong, efficient, and lag-free wireless connectivity at the same time all of your other devices are communicating.

High-Gain Antennas for Broader Coverage
Two powerful signal-boosting high-gain antennas greatly extend existing Wi-Fi coverage, offering a fast, smooth online experience from farther away.

Bluetooth 5.2 Compatible
The latest Bluetooth 5.2 Technology, achieves speeds 2× faster and coverage 4× broader than Bluetooth 4.2, to perfectly coordinate with your game controllers, headphones, keyboards, and other Bluetooth devices.

Cutting-Edge Security
WPA3, the latest network security standard, provides more secure and individualized encryption in personal password safety, protects your network from wireless hacking and ensure your wireless connection is completely secure while surfing the web and shopping online.

Short summary description TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s:
This short summary of the TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer TX20E, Internal, Wireless, PCI Express, WLAN / Bluetooth, 1800 Mbit/s, Black

Long summary description TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s:
This is an auto-generated long summary of TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer TX20E. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 1800 Mbit/s, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
Network
Maximum data transfer rate *
1800 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
11, 54, 300, 574, 867, 1200 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, 1024-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3
Bluetooth
Yes
Bluetooth version
5.2
Design
Component for *
PC/server
Product color
Black
Internal *
Yes
Antenna
Yes
Antenna design
External
Transmitting power (CE)
23 dBm
Transmitting power (FCC)
27 dBm
Plug and Play
Yes
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 10 x64, Windows 11 Enterprise x64, Windows 11 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
4.76" (120.8 mm)
Depth
3.09" (78.5 mm)
Height
0.823" (20.9 mm)
Packaging data
Package width
7.93" (201.5 mm)
Package depth
6" (152.5 mm)
Package height
1.63" (41.5 mm)
Package weight
7.76 oz (220 g)
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Bluetooth header cable
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Brand Image Article code product Stock Price from
TP-Link TX201 network card Internal Ethernet 2500 Mbit/s TP-Link TX201 network card Internal Ethernet 2500 Mbit/s
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX20U Plus WLAN 1800 Mbit/s TP-Link Archer TX20U Plus WLAN 1800 Mbit/s
(show image)
ARCHER TX20U PLUS AX1800 Dual Antennas High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB5A network card Bluetooth TP-Link UB5A network card Bluetooth
(show image)
UB5A UB5A 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Nano WLAN 1267 Mbit/s TP-Link Archer T3U Nano WLAN 1267 Mbit/s
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB500 network card Bluetooth TP-Link UB500 network card Bluetooth
(show image)
UB500 Bluetooth 5.0 Nano USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UE300C network card Ethernet 1000 Mbit/s TP-Link UE300C network card Ethernet 1000 Mbit/s
(show image)
UE300C USB Type-C to RJ45 Gigabit Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)