location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 61699 DisplayPort cable 196.9" (5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Connector Cable 1.4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61699
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849616990
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 61699 DisplayPort cable 196.9" (5 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High-resolution signal transmission with up to 8K @ 60 Hz (4320p)
  • - Connection cable with max. transmission rate of up to 32.4 Gbit/s
  • - 8K cable especially for gaming. Smooth images without judder thanks to high refresh rates of up to 240 Hz (depending on graphics card and monitor)
  • - Gold-plated DisplayPort plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The DisplayPort cable transmits high-resolution video signals and HD audio signals, e.g. from a computer or laptop to a screen or projector
  • - Plug lock ensures a secure hold without loose contacts and is easy to unlock via the push-button
  • - To avoid short-circuit damage, pin 20 is not connected (no power supply)
Long product name Goobay 61699 DisplayPort cable 196.9" (5 m) Black :
The short editorial description of Goobay 61699 DisplayPort cable 196.9" (5 m) Black

DisplayPort male/DisplayPort male, 8K @ 60Hz, 5 m
More>>>
Short summary description Goobay 61699 DisplayPort cable 196.9" (5 m) Black:
This short summary of the Goobay 61699 DisplayPort cable 196.9" (5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 61699, 196.9" (5 m), DisplayPort, DisplayPort, Male, Male, Black

Long summary description Goobay 61699 DisplayPort cable 196.9" (5 m) Black:
This is an auto-generated long summary of Goobay 61699 DisplayPort cable 196.9" (5 m) Black based on the first three specs of the first five spec groups.

Goobay 61699. Cable length: 196.9" (5 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 0.236" (6 mm), Quantity per pack: 1 pc(s), Package type: Polybag

Brand Image Article code product Stock Price from
Goobay

Goobay 49962 DisplayPort cable 39.4" (1 m) Black
(show image)
49962 1 m, DisplayPort, 8K @ 60 Hz, 32.4 Gbit/s, gold plated 0.00
(excl. VAT)
0 (incl. VAT)