location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61017
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849610172
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High resolution signal transmission with up to 4K Ultra HD @ 50/60 Hz (2160p)
  • - Connection cable with max. transmission rate of up to 18 Gbit/s
  • - Gold-plated HDMI plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The High Speed HDMI cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as projectors and streaming receivers e.g. Amazon Fire TV or Apple TV
  • - HDMI connection for current features such as ARC (Audio Return Channel), HDCP or 3D content
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
Long product name Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White :
The short editorial description of Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White

High Speed HDMI Cable with Ethernet, HDMI connector male (type A)/HDMI connector male (type A)
More>>>
Short summary description Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White:
This short summary of the Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 61017, 19.7" (0.5 m), HDMI Type A (Standard), HDMI Type A (Standard), 18 Gbit/s, Audio Return Channel (ARC), White

Long summary description Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White:
This is an auto-generated long summary of Goobay 61017 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) White based on the first three specs of the first five spec groups.

Goobay 61017. Cable length: 19.7" (0.5 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: White

Brand Image Article code product Stock Price from
Goobay

Goobay 61160 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
61160 61160 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61161 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black
(show image)
61161 61161 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58266 HDMI cable 196.9" (5 m) HDMI Type A (Standard) Black
(show image)
58266 58266 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58265 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
58265 58265 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58443 HDMI cable 196.9" (5 m) HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black
(show image)
58443 58443 0.00
(excl. VAT)
0 (incl. VAT)