location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco C4948E-BKT-KIT= rack accessory Mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Catalyst Original Front & Rear Rackmounting Kit for C4948E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4948E-BKT-KIT=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658445224 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Dec 2020 09:05:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco C4948E-BKT-KIT= rack accessory Mounting kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mounting kit Silver
  • - Metal
  • - 1U
  • - 4 pc(s)
Guarantee: Limited Lifetime
Long product name Cisco C4948E-BKT-KIT= rack accessory Mounting kit :
The short editorial description of Cisco C4948E-BKT-KIT= rack accessory Mounting kit

Cisco Catalyst Original Front & Rear Rackmounting Kit for C4948E
More>>>
Short summary description Cisco C4948E-BKT-KIT= rack accessory Mounting kit:
This short summary of the Cisco C4948E-BKT-KIT= rack accessory Mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco C4948E-BKT-KIT=, Mounting kit, Silver, Metal, 1U, Cisco Catalyst 4948E, 24.8 oz (703 g)

Long summary description Cisco C4948E-BKT-KIT= rack accessory Mounting kit:
This is an auto-generated long summary of Cisco C4948E-BKT-KIT= rack accessory Mounting kit based on the first three specs of the first five spec groups.

Cisco C4948E-BKT-KIT=. Type: Mounting kit, Product color: Silver, Housing material: Metal. Weight: 24.8 oz (703 g). Quantity per pack: 4 pc(s)

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Cisco C4948E-BKT-KIT= rack accessory Mounting kit:
Disclaimer

All trademarks, products and company names mentioned are the property of their respective owners and are used for comparative purposes only. We make no claim that our products are endorsed or certified by the original vendor.