location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindt Check ‘Lindt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5280
Category:
Fairly small pieces of chocolate such as Mars or Snickers.
Chocolate Bars Check ‘Lindt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 12:48:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g) :
The short editorial description of Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g)

Creation Chocolate Cake 150G
More>>>
Short summary description Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g):
This short summary of the Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Lindt 5280, Milk chocolate, 5.29 oz (150 g), 1 pc(s)

Long summary description Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g):
This is an auto-generated long summary of Lindt 5280 chocolate bar Milk chocolate 5.29 oz (150 g) based on the first three specs of the first five spec groups.

Lindt 5280. Type: Milk chocolate, Contents: 5.29 oz (150 g), Quantity per pack: 1 pc(s)