Tripp Lite logo

Tripp Lite DMCS5585WL TV mount/stand 85" Black

Data-sheet quality:
created/standardized by Icecat
Product views:
46201
Info modified on:
10 Aug 2024, 11:42:01
Bullet Points Tripp Lite DMCS5585WL TV mount/stand 85" Black:
  • - Ideal for rolling your TV or whiteboard into offices, classrooms and conference rooms
  • - Durable aluminum/steel frame blends into any room decor and supports up to 198 lb.
  • - Height adjusts from 71 to 81 in. to help you find your audience's ideal viewing angle
  • - Locking 3 in. swivel casters enable smooth rolling and lock to secure the cart at rest
  • - Extra wide legs allow more stability and safety in motion and at rest
Guarantee:
5-year limited
Long product name Tripp Lite DMCS5585WL TV mount/stand 85" Black:

Rolling TV Cart for 55” to 85” Displays, Wide Legs, Locking Casters

Tripp Lite DMCS5585WL TV mount/stand 85" Black:

Move Your Monitor, TV or Interactive Whiteboard Wherever Your Audience Is
This rugged rolling TV stand combines a height-adjustable display mount with the convenience of a mobile cart. Mount your television, digital whiteboard or touchscreen monitor to the all-metal unit in landscape mode, and then roll it safely and smoothly from room to room.

Designed for Heavy-Duty Use
The durable DMCS5585WL is constructed from heavy-duty steel and aluminum with extra wide legs that provide stability whether in motion or at rest. It helps you deliver your message in corporate settings, open-plan offices, modern waiting rooms and medical facilities.

Comes Ready to Roll Wherever You Need to Go
Three-inch swivel casters allow you to roll the DMCS5585WL into any office, conference room, huddle space or classroom best suited for cost-efficient resource sharing. Ease of movement allows collaborative workflow to happen in any location and maximizes usage to increase engagement, creativity and productivity. The casters lock into place to keep the stand securely in position while at rest.

Raise and Lower the Screen to Find the Most Comfortable Viewing Angle
The height-adjustable TV floor stand fits most displays, whiteboards and monitors from 55 to 85 inches. Its durable frame withstands the stress of repeated adjustments and supports up to 198 pounds. You can raise or lower the height of the display from 71.3 to 81.5 inches above the floor.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 100 x 100, 200 x 100, 200 x 200, 300 x 100, 300 x 200, 300 x 300, 400 x 100, 400 x 200, 400 x 300, 400 x 400, 600 x 400, 1000 x 400 and 1000 x 600.

Short summary description Tripp Lite DMCS5585WL TV mount/stand 85" Black:

Tripp Lite DMCS5585WL, 55", 85", 3.94 x 3.94" (100 x 100 mm), 39.4 x 23.6" (1000 x 600 mm), Aluminum, Steel, Black

Long summary description Tripp Lite DMCS5585WL TV mount/stand 85" Black:

Tripp Lite DMCS5585WL. Maximum weight capacity: 198.4 lbs (90 kg), Minimum screen size: 55", Maximum screen size: 85", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 39.4 x 23.6" (1000 x 600 mm). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.