location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPYCAM 100 MOBILE WEBCAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12541
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:15
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels :
The short editorial description of Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels

SPYCAM 100 - Ultra lightweight digital camera to make up to 150 pictures or 10 seconds of video
More>>>
Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels:
The official marketing text of Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels as supplied by the manufacturer

SPYCAM 100 - Ultra lightweight digital camera to make up to 150 pictures or 10 seconds of video.

Can be used as digital photo camera, video camera or webcam. With status LCD display to see the number of pictures, resolution, operation mode, etc. Easy USB connection for fast downloading of your pictures. Including stand, hand strap, USB cable and video editing software.

Short summary description Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels:
This short summary of the Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Trust SPYCAM 100 MOBILE WEBCAM, 0.3 MP, 640 x 480 pixels, 15 fps, 10 s, CMOS, Arcsoft Photo Impression, Funhouse software

Long summary description Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels:
This is an auto-generated long summary of Trust SPYCAM 100 MOBILE webcam 0.3 MP 640 x 480 pixels based on the first three specs of the first five spec groups.

Trust SPYCAM 100 MOBILE WEBCAM. Megapixel: 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 15 fps. Sensor type: CMOS. Bundled software: Arcsoft Photo Impression, Funhouse software . Minimum system requirements: CD-ROM, Minimum RAM: 32 MB. Minimum processor: Pentium 166 MHz MMX CPU, Minimum storage drive space: 125 MB, Internal memory: 2 MB

Performance
Megapixel *
0.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
15 fps
Self-timer delay
10 s
Design
Sensor type
CMOS
Packaging content
Bundled software
Arcsoft Photo Impression, Funhouse software
System requirements
Minimum system requirements
CD-ROM
System requirements
Minimum RAM
32 MB
Other features
I/O ports
USB
Minimum processor
Pentium 166 MHz MMX CPU
Minimum storage drive space
125 MB
Internal memory
2 MB
Battery type
Batteries (2x AAA)
Color
Yes
Focus
Easy to use fixed focus (minimum focus range 50 cm)
Dimensions (WxDxH)
1.34 x 1.02 x 4.92" (34 x 26 x 125 mm)
Compatible operating systems
Windows 98SE, ME, 2000, XP
Brand Image Article code product Stock Price from
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)