Canon logo

Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163060
Info modified on:
03 Jul 2023, 15:15:02
Bullet Points Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi:
  • - Compatible with the PIXMA Print Plan, a monthly subscription to get inks delivered automatically to your door before you run out, with different tariffs available to suit your usage
  • - Ditch the PC and stay connected thanks to fuss-free Wi-Fi connectivity. Print, copy and scan from your smartphone using the Canon PRINT app. Or get printing app-free with AirPrint (iOS) and Mopria (Android)
  • - Team your designs with restickable, magnetic, double-sided matte and iron-on transfer media – the 2-way paper feed means it's easy to switch up your media
  • - Hit the ground running with easy set-up, a QR button for operational questions and a user-friendly 3.7 cm OLED display
  • - Save paper and money with auto 2-sided printing – it'll earn you environmental points too
  • - Compatible with Windows, Chrome OS and Mac OS
  • - Get solid style points with the chic 2-tone colour scheme, minimalist design and cool yet practical LED status bar
  • - Transform your next creative project with Easy-PhotoPrint Editor, Message In Print or Creative Park and get stuck into new arts and crafts activities
  • - Perfect your photos with FINE cartridges and give them long-lasting appeal with ChromaLife100 ink. Pair with 13 x 13 cm or 8.9 x 8.9 cm media for shareworthy social media snaps
  • - Make life easy and rely on auto paper width detection for more straightforward printing
  • - Enjoy fast black and white print speeds of 13 ipm, or 6.8 ipm in colour
Long product name Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi:

PIXMA TS5350i Wireless Colour 3-in-One Inkjet Photo Printer, Black

Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi:

This chic and sleek 3-In-One has a contemporary 2-tone design with an LED status bar, making it an ideal match for modern creatives. Let loose your ambitions and get designing with Easy-PhotoPrint Editor, or try paper crafts from Creative Park. Load up the rear feed with a whole host of creative media, including iron-on transfers and double-sided matte paper, to turn your ideas into reality. Take control with your smartphone thanks to snappy wireless connectivity and print, scan and connect to your social media accounts via the Canon PRINT app – all it takes to get connected is the touch of a button thanks to Wireless Connect. For shareworthy snaps, take advantage of the FINE cartridges and ChromaLife100 ink system for vivid, long-lasting photos. This printer is compatible with the PIXMA Print Plan, a monthly subscription for inks based on pages printed.

Short summary description Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS5350i, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS5350i. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.