Neogard MAGNOLIA ECO, White, 8.66" (22 cm), 6.97" (177 mm), 8.64 oz (245 g)
Neogard MAGNOLIA ECO. Product color: White. Diameter: 8.66" (22 cm), Height: 6.97" (177 mm). Package weight: 8.64 oz (245 g)