LG 24QP750P-B, 23.8", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black
LG 24QP750P-B. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black