location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD-COMBO 8xDVD 24xCD USB ext
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3038-L400 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 13:04:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive :
The short editorial description of Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive

Traveller III Combo
More>>>
Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive:
The official marketing text of Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive as supplied by the manufacturer

Upgrade your notebook: use your external drives where ever you are, without needing an AC adapter. These solutions are absolutely USB compliant, install in seconds, are hot swappable and fit comfortably in smaller spaces – enjoy working on your trips without compromise.

Short summary description Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive:
This short summary of the Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext, USB 2.0, 24x, 10x, 24x, 130 ms, 8 - 80%

Long summary description Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive:
This is an auto-generated long summary of Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext optical disc drive based on the first three specs of the first five spec groups.

Fujitsu Portable DVD-COMBO 8xDVD 24xCD USB ext. Interface: USB 2.0. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 130 ms. Weight: 15.9 oz (450 g)

Design
Internal *
No
Performance
Interface *
USB 2.0
Writing speed
CD write speed *
24x
CD rewrite speed
10x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
Access time
130 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
15.9 oz (450 g)
Other features
Media types supported
DVD-ROM, CD-ROM, CD-DA, CD Text, CD-I, CD-I Ready, CD-Bridge, Hybrid CD, Photo CD, VideoCD, CD-R,CD-RW, MP3 CD, Mini CD/8cm
I/O ports
USB
Dimensions (WxDxH)
5.67 x 5.75 x 0.669" (144 x 146 x 17 mm)
Country Distributor
United Kingdom 1 distributor(s)