location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus S22
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA83331
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI Color
  • - A4 28 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: 1 Year
Long product name Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4 :
The short editorial description of Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4

Stylus S22 - 5760 x 1440 DPI, 28/15ppm, USB, A4, 42dB, 2400g
More>>>
Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4:
The official marketing text of Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4 as supplied by the manufacturer

The home printer that produces outstanding documents and lab-quality photographs every time, whether printing documents for work, school or college. No-nonsense and no hidden costs - just great results. And by using individual ink cartridges you can save money, as you only replace the colour used.

Incredible, long-lasting colours
DURABrite Ultra Inks deliver fast-drying prints that resist water, smudging, highlighter pens and fading so your lab-quality photos will last for generations to come.

Save money
By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device.

Straightforward photo printing every time
Producing great photos has never been so simple: adjust colour and contrast, plus remove red eye with PhotoEnhance and Easy Photo Print.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising on quality.

Short summary description Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4:
This short summary of the Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus S22, Color, 5760 x 1440 DPI, 4, A4, 28 ppm

Long summary description Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus S22 inkjet printer Color 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus S22. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Features
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Photo paper sizes (imperial)
10x15"
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Performance
Printing noise level
42 dB
Design
Market positioning *
Home & office
Country of origin
Thailand
Power
Power consumption (printing) *
10.1 W
Power consumption (standby)
1.2 W
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP Windows Vista Windows 7 Mac 10.4.11 +
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.3" (415 mm)
Depth
8.94" (227 mm)
Height
5.31" (135 mm)
Weight
5.29 lbs (2.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.6" (295 mm)
Package depth
18.5" (470 mm)
Package height
7.87" (200 mm)
Package weight
7.5 lbs (3.4 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
84.6" (2.15 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
80 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
84.6" (2.15 m)
Quantity per pallet
60 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Print head
Epson Micro Piezo