Epson logo

Epson T0731H ink cartridge 1 pc(s) Original High (XL) Yield Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97255
Info modified on:
04 Aug 2021, 18:10:45
Long product name Epson T0731H ink cartridge 1 pc(s) Original High (XL) Yield Black:

T0731H, black

Epson T0731H ink cartridge 1 pc(s) Original High (XL) Yield Black:

Two high-capacity cartridge with black ink.

Short summary description Epson T0731H ink cartridge 1 pc(s) Original High (XL) Yield Black:

Epson T0731H, High (XL) Yield, Black, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson T0731H ink cartridge 1 pc(s) Original High (XL) Yield Black:

Epson T0731H. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.