APC logo

APC Bracket Kit, 0U PDU, Sun Rack 900

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102748
Info modified on:
25 Apr 2024, 09:17:03
Long product name APC Bracket Kit, 0U PDU, Sun Rack 900:

Bracket Kit, 0U PDU, Sun Rack 900

APC Bracket Kit, 0U PDU, Sun Rack 900:

APC's Rack PDU Accessories contain bracket kits specifically designed to mount many of APC's vertical Rack Power Distribution Units (PDUs) into third party racks or enclosures as well as a cord retention bracket to help retain power cord connection to the Rack PDUs. Specially designated SKUs in the Basic, Metered, and Switched Rack PDUs can utilize these bracket kits. See features list to see if your Rack PDU is compatible with these brackets. See model names for rack vendor compatibility.

Short summary description APC Bracket Kit, 0U PDU, Sun Rack 900:

APC Bracket Kit, 0U PDU, Sun Rack 900, 0.595 lbs (0.27 kg)

Long summary description APC Bracket Kit, 0U PDU, Sun Rack 900:

APC Bracket Kit, 0U PDU, Sun Rack 900. Maximum weight capacity: 0.595 lbs (0.27 kg)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.