location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SBP6KRMI2U maintenance bypass panel (MBP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP6KRMI2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP6KRMI2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304212614 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 18:43:36
The date of the most recent change of the data-sheet in Icecat's system
APC SBP6KRMI2U user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name APC SBP6KRMI2U maintenance bypass panel (MBP) :
The short editorial description of APC SBP6KRMI2U maintenance bypass panel (MBP)

Service Bypass Panel- 230V; 50A; MBB; Hardwire input; (4) IEC-320 C19 Output
More>>>
APC SBP6KRMI2U maintenance bypass panel (MBP):
The official marketing text of APC SBP6KRMI2U maintenance bypass panel (MBP) as supplied by the manufacturer

APC Service Bypass Panel- 230V; MBB; Hardwire input; (4) IEC-320 C19 Output

Short summary description APC SBP6KRMI2U maintenance bypass panel (MBP):
This short summary of the APC SBP6KRMI2U maintenance bypass panel (MBP) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SBP6KRMI2U, -20 - 50 °C, 0 - 95%, 25.1 lbs (11.4 kg)

Long summary description APC SBP6KRMI2U maintenance bypass panel (MBP):
This is an auto-generated long summary of APC SBP6KRMI2U maintenance bypass panel (MBP) based on the first three specs of the first five spec groups.

APC SBP6KRMI2U. Operating temperature (T-T): -20 - 50 °C, Operating relative humidity (H-H): 0 - 95%. Weight: 25.1 lbs (11.4 kg)

Features
Operating temperature (T-T)
-20 - 50 °C
Features
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
25.1 lbs (11.4 kg)
Brand Image Article code product Stock Price from
APC SBP5000RMI2U maintenance bypass panel (MBP) APC SBP5000RMI2U maintenance bypass panel (MBP)
(show image)
SBP5000RMI2U SBP5000RMI2U 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHC3M1 maintenance bypass panel (MBP) APC SBP10KHC3M1 maintenance bypass panel (MBP)
(show image)
SBP10KHC3M1 SBP10KHC3M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHC4M1 maintenance bypass panel (MBP) APC SBP10KHC4M1 maintenance bypass panel (MBP)
(show image)
SBP10KHC4M1 SBP10KHC4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHR2M1 maintenance bypass panel (MBP) APC SBP10KHR2M1 maintenance bypass panel (MBP)
(show image)
SBP10KHR2M1 SBP10KHR2M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHR3M1 maintenance bypass panel (MBP) APC SBP10KHR3M1 maintenance bypass panel (MBP)
(show image)
SBP10KHR3M1 SBP10KHR3M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP10KHR4M1 maintenance bypass panel (MBP) APC SBP10KHR4M1 maintenance bypass panel (MBP)
(show image)
SBP10KHR4M1 SBP10KHR4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHC4M1 maintenance bypass panel (MBP) APC SBP20KHC4M1 maintenance bypass panel (MBP)
(show image)
SBP20KHC4M1 SBP20KHC4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHR3M1 maintenance bypass panel (MBP) APC SBP20KHR3M1 maintenance bypass panel (MBP)
(show image)
SBP20KHR3M1 SBP20KHR3M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHR4M1 maintenance bypass panel (MBP) APC SBP20KHR4M1 maintenance bypass panel (MBP)
(show image)
SBP20KHR4M1 SBP20KHR4M1 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP40KHC2M1 maintenance bypass panel (MBP) APC SBP40KHC2M1 maintenance bypass panel (MBP)
(show image)
SBP40KHC2M1 SBP40KHC2M1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)