- - Long Distance Transmission up to 300 m
- - Superior video quality
- - ‧1920x1200@60Hz (30 m), 1600x1200@60Hz (150 m ), 1280x1024@60Hz (200 m)
- - Automatic and adjustable gain control – adjust signal strength to compensate for distance
- - Supports wide screen
- - Rack-mountable
- - Built-in 8KV/15KV ESD protection
VGA/Audio Cat 5 Receiver with Auto Compensation (1280 x 1024@200m)
The VE300R A/V Over Cat 5 Receiver is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch to extend signals up to 300m from the switch to a display using Cat 5e cables. The VE300 is ideal for installations such as construction sites, factory floors, and control and security centers – where the system equipment can reside in a safe and secure location, while the display is conveniently located in public view.
ATEN VE300R, 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 16.6 oz (470 g), 0 - 50 °C, -20 - 60 °C, 3.15 x 7.87 x 0.984" (80 x 200 x 25 mm)
ATEN VE300R. Supported graphics resolutions: 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080). Weight: 16.6 oz (470 g). Dimensions (WxDxH): 3.15 x 7.87 x 0.984" (80 x 200 x 25 mm)