location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T1034 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1034 Yellow Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T10344A10
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T1034 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - 1 pc(s)
Long product name Epson T1034 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Epson T1034 ink cartridge 1 pc(s) Original Yellow

T1034, yellow
More>>>
Epson T1034 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Epson T1034 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Yellow Cartridge for Epson Stylus CX2900, Office T40W, Office TX600FW, TX550W.

Short summary description Epson T1034 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson T1034 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T1034, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson T1034 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson T1034 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson T1034. Colour ink type: Pigment-based ink, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus CX2900, Office T40W, Office TX600FW, TX550W.
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Country of origin
China
Weight & dimensions
Package width
4.72" (120 mm)
Package depth
10.2" (260 mm)
Package height
5.75" (146 mm)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
23.2" (59 cm)
Quantity per pallet
2400 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
23.2" (59 cm)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)