Fujitsu logo

Fujitsu STYLISTIC Q550 3G Intel Atom® 62 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97057
Info modified on:
14 Mar 2024, 18:55:32
Guarantee:
2 years On-Site
Long product name Fujitsu STYLISTIC Q550 3G Intel Atom® 62 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

STYLISTIC Q550, Intel Atom Z670 (1.5GHz, 512KB), 25.7cm (10.1"), IPS 1280x800pixel 16:10 500:1 400cd/m² Anti-glare Touchscreen, 2GB (1x 2GB) DDR2 800MHz RAM, 62GB SATA 2.5" SSD, IEEE 802.11 a/b/g/n, UMTS, GPS, Bluetooth 3.0, WebCams 1.3MP & 0.3MP, HDMI, Intel GMA 600, Microsoft Windows 7 Professional 32-bit, 860g

Fujitsu STYLISTIC Q550 3G Intel Atom® 62 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

SPECIAL FEATURES FUJITSU STYLISTIC Q550
The Fujitsu STYLISTIC Q550 is the first Slate PC that really works for you whether you are a prosumer, work in business, government or SME. It combines a brilliant display with precise and pressure sensitive pen input plus a touch screen for multiple touch input. It brings you the ideal tools for creating data and collaborating. The Windows® 7 operating system integrates perfectly with your existing IT infrastructure and enables hardware based security to meet your most stringent requirements. It’s a Slate PC that works for your business!

- The new Intel® Atom™ processor Z670.
- genuine Windows® 7 Professional.
- Ergonomic design.
- Brilliant 10.1-inch display.
- Multiple touch input.
- Pen based handwriting recognition.
- Full workday battery life.

HIGHEST SECURITY
You can get logged in and working fast and secure with the built in fingerprint and SmartCard readers. If you lose your device or it’s stolen, Advanced Theft Protection will allow administrators to track, recover and if necessary delete the data on missing slates. You and your organization can rest easy knowing that the STYLISTIC Q550 comes with the highest security standards.

SUPERIOR ERGONOMICS
The STYLISTIC Q550 is Fast-On, with a balanced weight distribution and a special coating to keep it in your hands. The screen image auto-rotates and reflows your content so you’ll always be looking at your work right side up.

MAXIMUM CONNECTIVITY
You’ll always be connected to your work through the internet no matter where you are with embedded mobile broadband. You’ll be able to work more efficiently because you’ll never have to hunt for a hotspot again. With WLAN, Bluetooth and optional GPS you won’t lack for a way to connect with the world and stay on track.

ACTIVE PEN INPUT
Active pen input is just like writing on paper. It gives you the power to fill out forms, mark up plans, and brainstorm with all of the benefits of electronic collaboration. Edit, share, and save your electronic documents with all the familiarity, flexibility and exactitude of paper.

SWAPPABLE BATTERY
You work all day, so your slate has to keep up. The STYLISTIC Q550 gives you power to work all day long, and your battery is detachable in case you’ve got to work overtime. You’ll never be stuck searching for a socket when you should closing the deal.

Short summary description Fujitsu STYLISTIC Q550 3G Intel Atom® 62 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu STYLISTIC Q550, 10.1", 1280 x 800 pixels, 62 GB, 2 GB, Windows 7 Professional, Black

Long summary description Fujitsu STYLISTIC Q550 3G Intel Atom® 62 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu STYLISTIC Q550. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 62 GB. Processor frequency: 1.5 GHz, Processor family: Intel Atom®. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 30.3 oz (860 g). Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.