location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL NT6X2 toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NT6X2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT6X2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116047995 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL NT6X2 toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 1200 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL NT6X2 toner cartridge 1 pc(s) Original Yellow :
The short editorial description of DELL NT6X2 toner cartridge 1 pc(s) Original Yellow

1200-Page Yellow Toner Cartridge for Dell 2150cn / 2150cdn / 2155cn / 2155cdn Color Laser Printers
More>>>
DELL NT6X2 toner cartridge 1 pc(s) Original Yellow:
The official marketing text of DELL NT6X2 toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

Highlights

- Part number on carton and label is NT6X2
- Compatible with Dell 2150cn, 2150cdn, 2155cn and 2155cdn Color Laser Printers
- Offers up to 1,200 page yield based on 5% page coverage

Overview
Cartridge delivers excellent print quality, sharp images and text – up to a 1,200 page yield.

Short summary description DELL NT6X2 toner cartridge 1 pc(s) Original Yellow:
This short summary of the DELL NT6X2 toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

DELL NT6X2, 1200 pages, Yellow, 1 pc(s)

Long summary description DELL NT6X2 toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of DELL NT6X2 toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

DELL NT6X2. Color toner page yield: 1200 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Dell 2150cn / 2150cdn / 2155cn / 2155cdn
Quantity per pack *
1 pc(s)
Color toner page yield *
1200 pages
Type *
Original
Printing colors *
Yellow
Features
Product color
Black
Other features
Color
Yes
Print technology
Laser printing
Page yield footnote
based on 5% page coverage
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)