IBM logo

IBM TS ESERVER X225 XEON-3.0G server Tower Intel® Xeon® 3.06 GHz 1 GB 514 W

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29071
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM TS ESERVER X225 XEON-3.0G server Tower Intel® Xeon® 3.06 GHz 1 GB 514 W:

TS ESERVER X225 XEON-3.0G 2X HS POWER 1GB 512K CACHE UK (XEON)

Short summary description IBM TS ESERVER X225 XEON-3.0G server Tower Intel® Xeon® 3.06 GHz 1 GB 514 W:

IBM TS ESERVER X225 XEON-3.0G, 3.06 GHz, 1 GB, SCSI, 514 W, Tower

Long summary description IBM TS ESERVER X225 XEON-3.0G server Tower Intel® Xeon® 3.06 GHz 1 GB 514 W:

IBM TS ESERVER X225 XEON-3.0G. Processor family: Intel® Xeon®, Processor frequency: 3.06 GHz. Internal memory: 1 GB. HDD interface: SCSI. Power supply: 514 W. Chassis type: Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.