location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkFit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Convert-to-LCD & Laptop Kit from Single HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97-605 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833018318 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 14:12:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 25.6 lbs (11.6 kg)
  • - Maximum screen size: 20"
  • - Number of displays supported: 2
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
Guarantee: 5 year
Long product name Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk :
The short editorial description of Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk

WorkFit Convert-to-LCD & Laptop Kit from Single HD
More>>>
Short summary description Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk:
This short summary of the Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD, 25.6 lbs (11.6 kg), 20", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm)

Long summary description Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk:
This is an auto-generated long summary of Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD 20" Desk based on the first three specs of the first five spec groups.

Ergotron WorkFit Convert-to-LCD & Laptop Kit from Single HD. Maximum weight capacity: 25.6 lbs (11.6 kg), Maximum screen size: 20", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 0 - 30°

Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)