location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StyleView Sit-Stand Combo Arm with Worksurface
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-260-026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833015928 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 09:59:51
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 32 lbs (14.5 kg)
  • - Maximum screen size: 24"
  • - Mounting type: Wall
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Aluminum
Long product name Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall :
The short editorial description of Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall

StyleView Sit-Stand Combo Arm with Worksurface
More>>>
Short summary description Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall:
This short summary of the Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron StyleView Sit-Stand Combo Arm with Worksurface, 32 lbs (14.5 kg), 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm)

Long summary description Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall:
This is an auto-generated long summary of Ergotron StyleView Sit-Stand Combo Arm with Worksurface 24" Wall based on the first three specs of the first five spec groups.

Ergotron StyleView Sit-Stand Combo Arm with Worksurface. Maximum weight capacity: 32 lbs (14.5 kg), Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -30 - 30°

Comfortable documentation

Work sitting or standing with 20" of height adjustment

Personalized fit

Includes 5" of LCD adjustment, plus up to 43" of LCD and keyboard extension

Ergonomic set-up

Back-tilt keyboard tray protects wrists from pain or injury

Infection control

Offers easy-to-clean features and antimicrobial-treated surfaces and wrist rest

Save space

Fold the arm out of the way and stow the keyboard tray when not in use

Clean look

Cables stay hidden and organized for easy cleaning

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)