Cisco logo

Cisco N7K-C7009= network equipment chassis 14U

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53462
Info modified on:
20 Dec 2022, 19:20:10
Long product name Cisco N7K-C7009= network equipment chassis 14U:

Nexus 7000 Series 9-Slot chassis No Fan Trays, No Power Supply

Short summary description Cisco N7K-C7009= network equipment chassis 14U:

Cisco N7K-C7009=, 0 - 40 °C, -40 - 70 °C, 5 - 90%, 5 - 95%, UL/CSA/IEC/EN 60950-1, AS/NZS 60950, EMC, FCC, ICES-003, EN55022, CISPR22, AS/NZS CISPR22, VCCI, KN22, CNS13438, CISPR24, EN55024,...

Long summary description Cisco N7K-C7009= network equipment chassis 14U:

Cisco N7K-C7009=. Safety: UL/CSA/IEC/EN 60950-1, AS/NZS 60950, Certification: EMC, FCC, ICES-003, EN55022, CISPR22, AS/NZS CISPR22, VCCI, KN22, CNS13438, CISPR24, EN55024,.... Width: 17.3" (439 mm), Depth: 24" (610 mm), Height: 24.5" (622 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.