Epson logo

Epson TM-M30III 203 x 203 DPI Wired & Wireless Thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70187
Info modified on:
01 Feb 2024, 19:38:12
Bullet Points Epson TM-M30III 203 x 203 DPI Wired & Wireless Thermal POS printer:
  • - Stylish, all-new design Ultra-compact, sleek, reliable and affordable
  • - Improved mobile connectivity Includes a USB Type-C PD connector, plus integral Wi-Fi and Bluetooth
  • - Designed for efficiency Features a paper near-end detector and superior decurling mechanism
  • - Built for tough environments IPX2 protection against liquids, plus antibacterial surface treatment
  • - Wider platform support Now supports Windows and Android, as well as iOS
Long product name Epson TM-M30III 203 x 203 DPI Wired & Wireless Thermal POS printer:

TM-m30III Wi-Fi and Bluetooth Model

Epson TM-M30III 203 x 203 DPI Wired & Wireless Thermal POS printer:

Fast, compact, versatile

The TM-m30III mobile POS receipt printer offers a range of excellent features, including enhanced connectivity and reliability.

Based on a stylish and ultra-compact design, and with a host of advanced features, Epson’s TM-m30III is ideal for environments where quick, simple and reliable receipt printing is essential. A perfect combination of mobility, connectivity, reliability and ease-of-use, it’s designed to meet the needs of a wide range of growing businesses.

Even more feature-rich than its predecessors, this addition to Epson’s highly popular TM-m30 series features an ultra-small footprint and super-sleek design, and delivers easy, cost-effective and reliable receipt printing in any environment where space is an issue. Including not only a USB Type-C PD (Power Delivery) connector, the TM-m30III (Wireless model) also features integral Wi-Fi and Bluetooth functionality, while its antibacterial coating provides protection against liquids to IPX2 standards, making it ideal for tough environments such as kitchens. Also featuring a paper near-end detection system, it’s great for kiosks and self-checkouts, and its superior de-curling mechanism means that it’s perfect for receipts that need a signature. Now supporting Android and Windows as well as iOS, the TM-m30III comes with links to video guides that make set-up and configuration fast and easy.

Short summary description Epson TM-M30III 203 x 203 DPI Wired & Wireless Thermal POS printer:

Epson TM-M30III, Thermal, POS printer, 203 x 203 DPI, Wired & Wireless, Black, Android, iOS

Long summary description Epson TM-M30III 203 x 203 DPI Wired & Wireless Thermal POS printer:

Epson TM-M30III. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired & Wireless. Product color: Black. Mobile operating systems supported: Android, iOS

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.