Philips AVENT logo

Philips AVENT SCF287

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140545
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips AVENT SCF287:
  • - Electric Steriliser
Long product name Philips AVENT SCF287:

Electric Steam Sterilizer, 4-in-1, 1 x Newborn Pacifier, 1 x Bottle 4oz, 6min Cycle, 220V

Philips AVENT SCF287:

The easiest way to wash and sterilize

Adjustable size saves kitchen space

Our new electric steam sterilizer has been designed to make sterilizing as simple as
possible. The 4-in-1 sterilizer has an integrated dishwasher basket for hassle free precleaning
and an advanced display to keep you informed.

4-in-1 sterilizer

- Adjustable size and integrated dishwasher basket

Keeps you informed

- Advanced display with progress and cool-down indication

Fits all bottle types

- Suitable for wide neck and narrow neck bottles

Extra speed and safety

- 6 minute cycle with automatic shut-off

Effective sterilization

- Natural steam sterilization kills 99.9% of harmful germs

Short summary description Philips AVENT SCF287:

Philips AVENT SCF287, 220-240 V, 0.0529 oz (1.5 g), 11.4 x 6.3 x 5.91" (290 x 160 x 150 mm)

Long summary description Philips AVENT SCF287:

Philips AVENT SCF287. AC input voltage: 220-240 V. Weight: 0.0529 oz (1.5 g). Dimensions (WxDxH): 11.4 x 6.3 x 5.91" (290 x 160 x 150 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.