location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX e3350N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972435 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 3600 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 29 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB
Long product name Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4

Aficio GX e3350N - 29/29ppm, 6/7.5 sec, A6 - A4, 10000 p/m, 3600 x 1200 dpi, 64MB, USB 1.1/2.0, Fast Ethernet, 14kg, White
More>>>
Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4:
The official marketing text of Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4 as supplied by the manufacturer

The Aficio™GX e3300N and GX e3350N are high-performance colour printers for small/home offices. They are perfect for individual business use, or in networks of small workgroups. They are based on Ricoh’s unique and successful GelSprinter™ technology. Low carbon emission and power consumption are among their environment-friendly characteristics.

Short summary description Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4:
This short summary of the Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio GX e3350N, Laser, Color, 3600 x 1200 DPI, A4, 29 ppm, Duplex printing

Long summary description Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio GX e3350N Color 3600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio GX e3350N. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing. Network ready