location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 1200SF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
973326 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colors: Black
  • - A4 22 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 24.5 lbs (11.1 kg)
Long product name Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm :
The short editorial description of Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm

SP 1200SF, print: 2400x600DPI, 22ppm, copy: 600x600DPI, 22cpm, scan: 600x2400DPI, fax, 32MB, USB 2.0, 11.1kg
More>>>
Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm:
The official marketing text of Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm as supplied by the manufacturer

As a small business you need all-round performance at the lowest possible cost. That’s what Ricohgives you with the multifunctional Aficio SP 1200S/SP 1200SF. It prints, copies, scans and faxes(Aficio SP 1200SF) from one compact, desktop unit. It delivers professional document quality and effortless usability. Above all, the Aficio SP 1200S/SP 1200SF are as flexible and efficient as you have to be - day in, day out.

- High productivity (22 ppm);
- Space-saving footprint;
- Professional results;
- Colour scanning;
- Easy maintenance.

Short summary description Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm:
This short summary of the Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SP 1200SF, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm:
This is an auto-generated long summary of Ricoh SP 1200SF Laser A4 2400 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Ricoh SP 1200SF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan speed (color)
8 ppm
Scan speed (black)
5.3 ppm
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Printing colors *
Black
Page description languages
BR-Script 3, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Paper tray media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
32 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
320 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
75 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
24.5 lbs (11.1 kg)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
16.9 x 15.6 x 12" (428 x 397 x 305 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan