location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C232SF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972426 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 66.1 lbs (30 kg)
Guarantee:
Long product name Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm :
The short editorial description of Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm

Aficio SP C232SF, 4-in-1, Colour Laser, C/M/Y/K, 2400x600dpi, 20ppm, A4, 250-sh, 35-sh, ADF, 256MB, Fast Ethernet, USB, 1.3kW, 30kg, Win/Mac, Gey/White
More>>>
Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm:
The official marketing text of Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer

Cost-efficient colour all-rounders
You know the challenges of running a small office. So do we. Ricoh’s Aficio™SP C231SF and SP C232SF have been designed specifically to address your needs. Their compact frames bundle many capacities, from colour document production to digital distribution and security measures. They manage to combine speed and high image quality with an appealing Total Cost of Ownership. Not only do they boast an attractive unit price; their cost-saving duplex unit is standard. Discover two small but surprisingly powerful all-rounders.

Features & Benefits:
- 20 colour prints per minute.
- Small footprint.
- Attractive Total Cost of Ownership (TCO).
- Outstanding ease of use.
- PC fax capability.

Short summary description Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C232SF, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP C232SF. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Warm-up time
48 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
20 cpm
Time to first copy (black, normal)
30 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPP, SMTP
Supported network protocols (IPv6)
TCP/IP, IPP, SMTP
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Design
Market positioning *
Business
Power
Power consumption (average operating)
1300 W
Power consumption (PowerSave)
25 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
66.1 lbs (30 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
16.5 x 19.4 x 18.7" (420 x 493 x 476 mm)
Network ready
Yes
Compatible operating systems
Windows 2000 Windows XP Windows Server 2003 Windows Vista Windows Server 2008 Mac OS X 10.2.8 - 10.5
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-30 09:48:10
Uk has collected 5 expert reviews for Ricoh Aficio SP C232SF Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-30 09:48:07
Colour, duplex, laser all-in-ones are thin on the ground, but Ricoh has produced its Aficio SP C232SF for £400, which should make it a good vehicle for medium-sized businesses and workgroups. This is a big device, weighing in at 30kg, and is both tall an...
80%
expertreviews.co.uk
Updated:
2012-04-13 01:40:58
Ricoh’s Aficio C232SF feels surprisingly flimsy for such an expensive printer. It’s also noisy and it rattles when running. Its paper tray is awkward to fill too; if the poorly marked paper size slider isn’t positioned correctly it's all too easy for a...
Bottom line Unusually poor print quality makes the Aficio C232SF one to avoid...
40%
pcworld.com_techhive.com
Updated:
2011-10-30 09:48:09
Ricohs Aficio SP C232SF color laser multifunction printer isnt quite as fast or as skillful as others weve tested, and its price ($799 as of April 6, 2009) is the third highest on our current color laser MFP chart. But this no-hassle unit is inexpen...
Good Economical highyield toner; easy setup, Intuitive, thoughtful design...
Bad Slow; pricey standardsize black toner, Grainy color prints; varied scan quality...
75%