location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-552 network card 248 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-552
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-552
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:02:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DWA-552 network card 248 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 248 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 1 Year Limited.
Long product name D-Link DWA-552 network card 248 Mbit/s :
The short editorial description of D-Link DWA-552 network card 248 Mbit/s

Xtreme N Desktop Adapter
More>>>
D-Link DWA-552 network card 248 Mbit/s:
The official marketing text of D-Link DWA-552 network card 248 Mbit/s as supplied by the manufacturer

ULTIMATE PERFORMANCE
The D-Link Xtreme N™ Desktop Adapter (DWA-552) is a draft 802.11n wireless client that delivers unrivaled wireless performance for your desktop computer. This wireless adapter delivers up to 14x faster speeds* and 6x farther range* than 802.11g while staying backward compatible with 802.11g and 802.11b networks. Once connected, you can share a high-speed Internet connection, photos, files, music, videos, printers, and storage.

GET CONNECTED, STAY CONNECTED
The Xtreme N Desktop Adapter is powered by Xtreme N technology and boasts three external antennas to provide superior wireless reception in your home or office. This adapter is designed for use in larger homes and offices, or for users running multiple bandwidth-intensive applications. This adapter enables you to simultaneously make or receive Internet phone calls (VoIP), surf the Web, transfer files, and stream High-Definition (HD) media when connected to an Xtreme N Gigabit Router (DIR-655)*. The DWA-552 supports WEP™, WPA™, and WPA2™ encryption that allow you to connect securely to a wireless network.

EASY TO SETUP, EASY TO USE
D-Link’s Quick Adapter Setup Wizard guides you step-by-step through the installation process. Configure this desktop adapter without having to call a networking expert to help you.

With unmatched wireless performance, reception, and security, the D-Link Xtreme N Desktop Adapter (DWA-552) is the best choice for easily adding or upgrading wireless connectivity to your desktop computer.

WHAT THIS PRODUCT DOES
Connects your desktop computer to a wireless network and access a high-speed Internet connection, transfer files, and stream media from greater distances around your entire home or office.

XTREME N™ ADAPTER BENEFITS

- Delivers up to 14x faster speeds and 6x farther range than 802.11g*.
- Xtreme N technology enables HD video sreaming, file sharing, enhanced Internet phone calling (VoIP), and surfing the Web.
- Access a secure wireless network using advanced WEP™, WPA™, or WPA2™ encryption.
- Easy to install and use with D-Link’s new Quick Adapter Setup Wizard.
- Backward compatible with existing 802.11g and 802.11b networks.

* When used with the DIR-655 Xtreme N Router.
Maximum wireless signal rate derived from IEEE Standard 802.11g and draft 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, buildings materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. Wireless range and speed rates are D-Link RELATIVE performance measurements based on the wireless range and speed rates of a standard Wireless G product from D-Link. Maximum throughput based on D-Link draft 802.11n devices.

Short summary description D-Link DWA-552 network card 248 Mbit/s:
This short summary of the D-Link DWA-552 network card 248 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-552, Wireless, PCI, 248 Mbit/s

Long summary description D-Link DWA-552 network card 248 Mbit/s:
This is an auto-generated long summary of D-Link DWA-552 network card 248 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-552. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 248 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
248 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WEP
Design
Certification
FCC Class B, CE.
System requirements
Minimum storage drive space
20 MB
System requirements
Compatible operating systems
Windows XP SP2, Windows 2000 SP4
Optical drive required
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11b, IEEE 802.11g
Minimum system requirements
32-bit PCI Slot
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:41
Uk has collected 1 expert review for D-Link DWA-552 network card 248 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Bcchardware.com
Updated:
2011-09-26 03:35:41
Networking has come a long way from the early days of 10 Mbit consumer networks that were still fairly expensive and slow due to the low bandwidth and implementation of hubs rather than switches for affordable small-size networks. I remember when I b...
Good Faster performance than Wireless G networks, Integrates seamlessly with mixed networks, Router has modern, sleek appearance, QoS, Port Forwarding, Virtual Server and Firewall settings in abundance...
Bad Performance nowhere close to rated speed, A bit pricey...
Bottom line While the DIR-655 fails to come close to the rated 300Mbps speed that it claims, the truth is it does have better range and performance that my existing 802.11g network that Ive been happy with for the past couple of years. When we swapped out the 8...
0%